EN
  • EN
  • DE

CD74AC112M

Part No CD74AC112M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10.3ns @ 5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370972-CD74AC112M
Ultra Librarian 3D Model Ultra Librarian CD74AC112M CAD Model

Description

The CD74AC112M is a high-speed CMOS Dual J-K Flip-Flop with Set and Reset integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of Texas Instruments' advanced CMOS logic family, offering a blend of speed, performance, and reliability for a wide range of digital applications.

Key Features

  • Logic Type: Dual J-K Flip-Flop with Set and Reset
  • Supply Voltage Range: 1.5V to 5.5V, making it suitable for battery-operated and low-voltage applications.
  • High Speed: Capable of toggling at clock frequencies up to 120 MHz.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, allowing for direct drive of small loads.
  • Package: Available in an SOIC-16 package, providing a compact footprint for space-constrained applications.

Product Applications

The CD74AC112M is ideal for use in a variety of digital circuits where high-speed synchronous counting, frequency division, or phase control are required. Common applications include:

  • Counters and dividers
  • Memory registers
  • Control circuits
  • Phase-locked loops (PLLs)
  • Pattern generators

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The CD74AC112M is no exception, and it is designed to meet or exceed industry standards for performance and durability. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products.

Easy Integration

The CD74AC112M is designed for easy implementation into a wide range of electronic systems. With its industry-standard SOIC-16 package, the device can be easily soldered onto PCBs and is compatible with standard automated assembly processes. Additionally, the device's logic level compatibility allows it to interface with other logic families, making it a versatile choice for system design.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3264 $50.5920
375+ $0.2678 $100.4250
580+ $0.2595 $150.5100
800+ $0.2511 $200.8800
1,035+ $0.2427 $251.1945
1,380+ $0.2176 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess