Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 204598-HCF4013BEY
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian HCF4013BEY CAD Model

Description

STMicroelectronics HCF4013BEY Dual D-Type Flip-Flop

The HCF4013BEY is a high-quality dual D-type flip-flop integrated circuit (IC) manufactured by STMicroelectronics. This IC is designed to provide reliable bistable data storage functionality, making it an essential component for a wide range of digital applications. The HCF4013BEY is part of the CMOS 4000 family, known for its low power consumption and high noise immunity, which are critical features for modern electronic devices.

Key Features

  • Set-Reset Capability: Each flip-flop has independent set (S) and reset (R) inputs for full control over the stored data.
  • Complementary Outputs: The device offers Q and Q-bar outputs, providing both the stored signal and its complement.
  • Edge-Triggered: The flip-flops are positive-edge triggered, capturing data on the rising edge of the clock signal.
  • Wide Operating Voltage Range: The HCF4013BEY operates over a voltage range from 3V to 15V, accommodating various power supply levels.
  • Low Power Consumption: As part of the CMOS family, this IC boasts low power dissipation, making it suitable for battery-powered and energy-efficient designs.

Applications

The HCF4013BEY is versatile and can be used in numerous electronic circuits and systems, including:

  • Memory storage devices
  • Counters and dividers
  • Data storage
  • Shift registers
  • Control circuits
  • Toggle circuits

Product Specifications

The HCF4013BEY comes in a DIP-14 (dual in-line package) which makes it easy to handle and integrate into both prototyping and production environments. Its robust design ensures stability and long-term reliability, which are hallmarks of STMicroelectronics' commitment to quality.

Whether you are designing a simple flip-flop circuit or a complex digital system requiring stable data storage, the HCF4013BEY offers the performance and reliability needed to meet your design specifications. With its broad operating voltage range and low power consumption, the HCF4013BEY is an excellent choice for designers looking to create efficient and reliable digital electronics.

You May Also Be Interested in

Texas Instruments
54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Lowest to $6.8984
ECAD model for SNJ54HC112J
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J
ON Semiconductor
FLIP FLOP JK-MASTER-SLAVE TYPE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10135L
ON Semiconductor
D FLIP-FLOP, 6-BIT
Lowest to $0.2787
ECAD model for MC14174BD
Quality Semiconductor
BUS DRIVER, FCT SERIES / Flip Flop Element Bit
Need more? Email Us
ECAD model for QS74FCT534ATSO
Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention