Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 250MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 145082-74AC574MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC574MTR CAD Model

Description

74AC574MTR Octal D-Type Flip-Flop from STMicroelectronics

The 74AC574MTR is a high-speed, octal D-type flip-flop integrated circuit from STMicroelectronics, designed for use in applications requiring the storage and retrieval of data. It consists of eight edge-triggered flip-flops with individual D-type inputs and three-state outputs. This device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The 74AC574MTR offers a wide operating voltage range of 2V to 6V, providing compatibility with TTL power levels while maintaining CMOS low power consumption. It features a high-speed throughput, with a typical clock frequency of 150 MHz at 5V, making it a robust choice for high-performance systems.

Each flip-flop has a separate Data (D) input, Clock (CLK) input, and a complementary Output (Q) and Output Inverted (Q̅) to provide true and complementary outputs. The data on the D input is accepted by the flip-flops on the rising edge of the clock pulse, and the data is available at the Q outputs in the high-impedance state when the Output Enable (OE̅) is high.

The 74AC574MTR is available in a surface-mount package, specifically the TSSOP20 (Thin Shrink Small Outline Package), which is suitable for automated assembly processes and space-constrained applications. The device also features a latch-up performance that exceeds 500mA on all pins, providing additional reliability and robustness in complex electronic systems.

With its fast switching speeds and low power consumption, the 74AC574MTR is optimized for use in a variety of digital applications such as personal computers, communication devices, and high-speed data processing systems. Its ability to interface with both CMOS and TTL logic levels makes it a versatile choice for mixed-technology environments.

In summary, the 74AC574MTR from STMicroelectronics is a high-quality, high-speed octal flip-flop that offers designers flexibility, performance, and reliability for a wide array of digital applications.

You May Also Be Interested in

Texas Instruments
54LS273 OCTAL D-TYPE FLIP-FLOP W / Flip Flop Element Bit
Lowest to $20.1456
ECAD model for SNJ54LS273FK
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10186FN
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
ON Semiconductor
FLIP FLOP JK-MASTER-SLAVE TYPE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10135L
Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Texas Instruments
54173 4-BIT D-TYPE REGISTERS WIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54173J
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention