Products specifications Report Issue?

Max Supply Voltage 20 V
Min Supply Voltage 3 V
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 993653-HCC4052BK1
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4052BK1 CAD Model

Description

STMicroelectronics HCC4052BK1 - Analog Multiplexer/Demultiplexer

The HCC4052BK1 is a versatile analog multiplexer/demultiplexer from STMicroelectronics, a leading name in semiconductor solutions. This integrated circuit (IC) is part of the 4000 series CMOS logic family, renowned for its robust design and compatibility with a wide range of analog and digital applications.

This dual four-channel analog multiplexer/demultiplexer IC is designed to handle bidirectional signal flow, making it an excellent choice for routing analog or digital signals in complex electronic systems. The HCC4052BK1 features two independent four-channel multiplexers with common select logic, which includes two binary control inputs, A and B, and an inhibit input that turns off all channels when high.

The device operates over a broad voltage range from 3V to 20V, offering flexibility in both digital and analog applications. This makes it suitable for use in telecommunication systems, data acquisition systems, signal processing, and more. The low "ON" resistance and low "OFF" leakage current ensure minimal signal distortion and power loss, which is critical for maintaining signal integrity in precision applications.

The HCC4052BK1 is housed in a DIP-16 package, providing a familiar and easy-to-use form factor for PCB design and prototyping. Its pin configuration is designed for straightforward implementation into various circuit designs, with clearly defined input and output ports for efficient signal routing.

Key features of the HCC4052BK1 include:

  • Wide operating voltage range (3V-20V)
  • Low "ON" resistance
  • Low "OFF" leakage current
  • Dual four-channel configuration
  • Binary address decoding on chip
  • High noise immunity characteristic of CMOS devices
  • Inhibit input to turn off all channels
  • DIP-16 package for ease of use

In summary, the HCC4052BK1 from STMicroelectronics is a reliable and flexible solution for multiplexing and demultiplexing analog and digital signals in a variety of electronic systems. Its robust design and comprehensive features make it a go-to component for engineers and designers looking to optimize their circuitry for performance and efficiency.

You May Also Be Interested in

ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
Diodes Incorporated
IC 8-CH BUS SWITCH 24TSSOP / I2C Bus Switch 1-Element 8-IN 24-Pin TSSOP T/R
Lowest to $1.1970
ECAD model for PI4MSD5V9548ALEX
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS WITH ADDRESS LATCHES | IC DECODER/DEMUX 3-8LINE 16-SOIC
Need more? Email Us
ECAD model for SN74ALS137ADR
Renesas Electronics America
IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Need more? Email Us
ECAD model for ISL54224IRUZ-T7A
Texas Instruments
SNCBTD3306DR
Need more? Email Us
ECAD model for SNCBTD3306DR
ON Semiconductor
Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Lowest to $0.1928
ECAD model for MC74VHC139DTR2
ON Semiconductor
Quad 2-Channel Multiplexer with 3-State Outputs | IC MUX QUAD 2CHAN 3ST 16-SOIC
Need more? Email Us
ECAD model for MC74LVX257D
Maxim Integrated
Analog Multiplexer Dual 4:1 18-Pin SOIC W / IC MUX CMOS DUAL-4CH LV 18-SOIC
Need more? Email Us
ECAD model for MAX384CWN+
Diodes Incorporated
PCIE SWITCH W-QFN2525-24 T&R 3.5 / Switch IC 2 Channel 24-TQFN (2.5x2.5)
Need more? Email Us
ECAD model for PI2DBS16212AZREX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention