EN
  • EN
  • DE

MC33591FTAE

Part No MC33591FTAE
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF Receiver FSK/OOK 5V Automotive 24-Pin LQFP Tray / IC RF RECEIVER 315 434MHZ 24LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Frequency 315MHz, 434MHz
Sensitivity -105dBm
Data Rate (Maximum) 11 kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 1.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 24-LQFP
Manufacturer Package 24-LQFP (4x4)
Win Source Part Number 787744-MC33591FTAE
Popularity Medium
Supply and Demand Status Balance
Family Name MC33591
Introduction Date November 30, 1998
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33591FTAE CAD Model

Description

The MC33591FTAE is a high-performance, low-power IF receiver from NXP Semiconductors, designed for a variety of applications in the automotive and industrial markets. This versatile integrated circuit is tailored to meet the stringent requirements of systems that require reliable RF communication, such as keyless entry, tire pressure monitoring systems (TPMS), and remote control systems.

Key Features

  • Frequency Range: The device operates in the 315 MHz and 434 MHz frequency bands, making it suitable for a wide range of applications across different regions.
  • Integration: It features a low-noise amplifier, a phase-locked loop (PLL) frequency synthesizer, a mixer, a demodulator, and a range of other functions integrated into a single chip, which simplifies design and reduces external component count.
  • Low Power Consumption: Designed for battery-operated devices, the MC33591FTAE offers a low current consumption mode, which is critical for extending the battery life of portable devices.
  • Selectivity and Sensitivity: With excellent selectivity and sensitivity, the receiver ensures reliable communication even in the presence of interference or in challenging signal conditions.
  • Data Handling: The device supports various data rates and modulation formats, providing flexibility for different communication protocols.

Applications

The MC33591FTAE is ideal for applications that require robust and efficient RF communication. Its applications include, but are not limited to:

  • Automotive remote keyless entry (RKE)
  • Tire pressure monitoring systems (TPMS)
  • Remote start systems
  • Garage door openers
  • Wireless alarm and security systems

Technical Specifications

Parameter Value
Supply Voltage 2.1V to 3.6V
Operating Temperature -40°C to +85°C
Package QFN-24
Frequency Bands 315 MHz, 434 MHz

With its robust design and advanced features, the MC33591FTAE from NXP is a reliable choice for developers looking to integrate RF communication capabilities into their automotive or industrial products.

You May Also Be Interested in

NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess