EN
  • EN
  • DE

SN74ALS137ADR

Part No SN74ALS137ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS WITH ADDRESS LATCHES | IC DECODER/DEMUX 3-8LINE 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74ALS137
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1253704-SN74ALS137ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS137ADR CAD Model

Description

Product Overview: SN74ALS137ADR

The SN74ALS137ADR from Texas Instruments is a high-performance integrated circuit designed for use in a wide range of digital applications. This device is a part of the Advanced Low-Power Schottky (ALS) logic family, which offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with high-speed microprocessors and for use in systems where power efficiency is crucial.

Key Features

  • Logic Type: This device is a 3-to-8 line decoder/demultiplexer with address latches. It translates three binary input signals to one of eight mutually exclusive outputs.
  • Package: The SN74ALS137ADR comes in a compact SOIC-16 (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing designs.
  • Power Dissipation: The device features low power dissipation, which is a hallmark of the ALS technology, thus extending the battery life of portable devices.
  • Speed: It provides high-speed performance with a typical propagation delay time significantly lower than many other logic families.
  • Temperature Range: The SN74ALS137ADR is designed to function over a wide operating temperature range, making it suitable for industrial applications.

Applications

The versatility of the SN74ALS137ADR allows it to be used in various applications, such as:

  • Address decoding in memory chip selection circuits
  • Data routing and multiplexing
  • Control signal generation for multiple peripheral devices
  • Implementation in microprocessor or microcontroller based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS137ADR is no exception. The device is manufactured under stringent conditions to ensure high reliability and performance consistency. The product is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

In summary, the SN74ALS137ADR is a practical and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems, with the trusted backing of Texas Instruments' quality and support.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess