EN
  • EN
  • DE

MAX384CWN+

Part No MAX384CWN+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Dual 4:1 18-Pin SOIC W / IC MUX CMOS DUAL-4CH LV 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 786048-MAX384CWN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX384
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX384CWN+ CAD Model

Description

The MAX384CWN+ is a high-performance, precision analog multiplexer from Maxim Integrated, designed to cater to a wide array of applications requiring accurate signal routing. This device is an 8-channel, single-ended analog multiplexer that operates with a single +5V supply, making it an ideal choice for systems requiring low power consumption and high integration.

Key Features

  • Single +5V Supply Operation: The MAX384CWN+ is optimized for systems that require a single 5V power supply, simplifying power management in compact designs.
  • Low On-Resistance: With its low on-resistance of 100Ω (max), the device ensures minimal signal attenuation, providing high-fidelity signal routing.
  • Low Crosstalk and Off-Leakage: The device features low crosstalk and off-leakage currents, which are critical parameters for precision applications, ensuring signal integrity is maintained.
  • Break-Before-Make Switching: The MAX384CWN+ employs break-before-make switching, which prevents momentary short circuits when transitioning from one channel to another, thereby protecting sensitive circuitry.
  • ESD Protection: This device includes ESD protection diodes to all computer buses, enhancing its robustness and reliability in harsh environments.

Applications

The versatile nature of the MAX384CWN+ makes it suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Audio and Video Switching
  • Medical Equipment

Package and Quality

The MAX384CWN+ comes in a 18-pin Wide SO package, providing a compact footprint that is beneficial for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in a wide range of operating conditions.

Conclusion

With its combination of low power operation, precision signal handling, and robust design, the MAX384CWN+ from Maxim Integrated stands out as a superior choice for designers looking to implement an efficient and reliable analog multiplexing solution in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess