EN
  • EN
  • DE

ISL54224IRUZ-T7A

Part No ISL54224IRUZ-T7A
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Renesas Electronics America Inc
Package Tape & Reel
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 20Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.25V
-3db Bandwidth 780MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UTQFN (1.8x1.4)
Base Product Number ISL54224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISL54224IRUZ-T7ACT,ISL54224IRUZ-T7A-ND,-ISL54224IRUZ-T7A,ISL54224IRUZ-T7ATR,ISL54224IRUZT7A,-ISL54224IRUZ-T7ATR,-ISL54224IRUZ-T7ACT,-ISL54224IRUZ-T7ACT-ND,ISL54224IRUZ-T7ADKR
Standard Package 250
Win Source Part Number 996675-ISL54224IRUZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL54224IRUZ-T7A CAD Model

Description

The ISL54224IRUZ-T7A is an integrated circuit (IC) that belongs to the interface-analog switches-special purpose category. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Function: Break-Before-Make
  • Application: USB 2.0
  • Package: Tape and Reel
  • Standard Package: 250
  • Switch Circuit: SPDT
  • On-State Resistance: 20Ohm
  • -3db Bandwidth: 780MHz
  • Voltage Supply, Single (V+): 2.7V ~ 5.25V
  • Channels: 2
  • Package/Case: 10-UFQFN
  • Device Package: 10-UTQFN (1.8x1.4)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001
  • Manufacturer: Renesas Electronics America Inc.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess