EN
  • EN
  • DE

PI4MSD5V9548ALEX

Part No PI4MSD5V9548ALEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-CH BUS SWITCH 24TSSOP / I2C Bus Switch 1-Element 8-IN 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 791810-PI4MSD5V9548ALEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI4MSD5V9548
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9548ALEX CAD Model

Description

Introducing the PI4MSD5V9548ALEX from Diodes Incorporated

The PI4MSD5V9548ALEX is a cutting-edge, high-performance 8-bit bidirectional voltage-level translator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is engineered to provide seamless voltage level translation that is essential for multi-voltage systems where communication between different voltage domains is required.

With its robust design, the PI4MSD5V9548ALEX facilitates the interfacing between low-voltage microprocessors or microcontrollers and higher-voltage peripheral components. This feature is particularly vital in today's mixed-voltage digital electronic systems, such as mobile phones, tablets, and other portable consumer electronics, where efficient and reliable data transmission across different voltage levels is paramount.

Key Features:

  • Versatile Voltage Translation: Capable of translating between 0.8V to 3.6V on the A port and 2.3V to 5.5V on the B port, making it highly adaptable for various applications.
  • High-Speed Operation: Supports up to 100MHz up/down translation at 3.3V and 40MHz at 1.8V, which is suitable for high-speed signal processing applications.
  • Non-Directional Channels: The 8-bit bidirectional data path allows for simultaneous transmission and reception of signals, which enhances the efficiency of data flow.
  • Low On-Resistance: Features low ON-state resistance, which minimizes signal distortion and ensures integrity during voltage level translation.
  • Power-off Protection: Provides power-off protection on the B port, which safeguards the device against potential damage when power is not supplied.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection on all pins, enhancing the durability of the device in harsh environments.

The PI4MSD5V9548ALEX is available in a compact, lead-free, RoHS-compliant TSSOP-20 package, making it an ideal solution for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliability across a broad spectrum of operating conditions.

Whether you are developing consumer electronics, IoT devices, or industrial control systems, the PI4MSD5V9548ALEX from Diodes Incorporated is the go-to voltage-level translator that combines performance, versatility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2755 $50.9675
445+ $0.2261 $100.6145
685+ $0.2190 $150.0150
945+ $0.2120 $200.3400
1,225+ $0.2049 $251.0025
1,635+ $0.1837 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess