EN
  • EN
  • DE

GW20V60DF

Part No GW20V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-247.TO
Manufacturer STMicroelectronics
Win Source Part Number 759858-GW20V60DF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW20V60DF CAD Model

Description

The GW20V60DF from STMicroelectronics is a state-of-the-art power rectifier designed for a wide range of applications that demand high efficiency, reliability, and thermal performance. This advanced semiconductor device is part of STMicroelectronics' commitment to providing industry-leading solutions for power conversion and management.

Key Features

  • Voltage Rating: The GW20V60DF is designed to withstand reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 20A, this rectifier can handle significant power levels, suitable for demanding power supply designs.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency in power conversion circuits.
  • High Switching Speed: Its fast-switching capability ensures minimal losses during the transition from conducting to non-conducting states, further enhancing the efficiency of the rectifier.
  • Robust Design: The GW20V60DF is built to withstand harsh conditions, ensuring reliability and a long operational life.
  • Thermal Performance: Excellent thermal characteristics allow for better heat dissipation, contributing to the overall stability and performance of the device.

Applications

The GW20V60DF is well-suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • AC/DC converters
  • Free-wheeling diodes in inverter designs
  • Energy storage systems

Advantages

Utilizing the GW20V60DF in your power management systems offers several advantages:

  • Enhanced power efficiency reduces energy consumption and heat generation.
  • High reliability and robustness lead to reduced maintenance costs and longer system life.
  • Compatibility with high-voltage applications expands the range of potential uses.
  • The fast-switching capability allows for high-performance in applications requiring quick response times.

In conclusion, the GW20V60DF from STMicroelectronics represents a powerful solution for designers looking to improve the efficiency and reliability of their power conversion systems. With its advanced features and robust design, this power rectifier is an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9392 $58.1760
75+ $1.5916 $119.3700
115+ $1.5419 $177.3185
155+ $1.4923 $231.3065
205+ $1.4426 $295.7330
270+ $1.2936 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess