EN
  • EN
  • DE

HFD31/5-S(257)

Part No HFD31/5-S(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1016949-HFD31/5-S(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD31/5-S(257) CAD Model

Description

The HFD31/5-S(257) is a miniature signal relay manufactured by HongFa. This relay is designed for applications that demand a compact, reliable, and energy-efficient switching solution. Part of the HFD31 series, it offers enhanced insulation and surge voltage capabilities compared to standard signal relays. Its small size and low coil power consumption make it well-suited for a variety of electronic devices.

Applications:

  • Telecommunication systems
  • Automated test equipment
  • Industrial control systems
  • Security and alarm systems
  • Consumer electronics

Features:

  • Miniature design: Allows for high-density PCB mounting.
  • High insulation resistance: Provides enhanced electrical safety.
  • High surge voltage resistance: Protects against voltage transients.
  • Low coil power consumption: Enables energy-efficient operation.
  • Sealed construction: Offers protection against environmental contaminants.

Benefits:

  • Space savings: Small footprint allows for compact device designs.
  • Improved safety: High insulation resistance minimizes risk of electrical shock.
  • Enhanced reliability: Surge voltage protection prevents damage from voltage spikes.
  • Reduced power consumption: Low coil power contributes to energy savings.
  • Increased durability: Sealed construction ensures reliable operation in harsh environments.

Additional Details:

The HFD31/5-S(257) relay typically operates with a 5V coil voltage. The 'S' likely indicates a sealed construction, which enhances the relay's resistance to dust and moisture. The relay's contact arrangement is typically SPDT (Single Pole Double Throw) or DPDT (Double Pole Double Throw), depending on the specific configuration. The surge voltage resistance is a key feature, making it suitable for applications where voltage transients are common. As with any electronic component, it is crucial to consult the official HongFa datasheet for precise electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess