EN
  • EN
  • DE

FDMF8704VTR

Part No FDMF8704VTR
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018455-FDMF8704VTR
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMF8704VTR CAD Model

Description

The FDMF8704VTR is an integrated power stage solution from Fairchild/ON Semiconductor, designed for high-frequency synchronous buck DC-DC converters. It incorporates a high-side MOSFET and a low-side MOSFET with an integrated Schottky diode, all within a compact PQFN package.

Applications

  • Synchronous Buck DC-DC Converters
  • High-current, low-voltage power supplies
  • Point-of-Load (POL) regulators
  • Notebook computers
  • Graphics cards
  • Servers
  • Networking equipment

Features

  • High-performance MOSFETs for superior efficiency
  • Integrated Schottky diode for enhanced robustness
  • High-frequency operation capability
  • Low inductance packaging for reduced ringing and EMI
  • Compact PQFN package
  • Optimized for synchronous buck converters

Benefits

  • Increased Efficiency: High-performance MOSFETs minimize conduction and switching losses, leading to higher overall efficiency.
  • Improved Thermal Performance: The package design enhances heat dissipation, allowing for operation at higher power levels.
  • Reduced EMI: Low inductance packaging minimizes ringing and electromagnetic interference.
  • Simplified Design: Integration of the MOSFETs and Schottky diode simplifies PCB layout and reduces component count.
  • Compact Solution: The PQFN package allows for space-saving designs in high-density applications.

Additional Details

The FDMF8704VTR is optimized for use in synchronous buck converters, providing a highly efficient and compact solution for power delivery. The integrated Schottky diode helps to reduce reverse recovery losses, further enhancing efficiency and improving overall system performance. The device is designed to operate at high switching frequencies, enabling the use of smaller passive components and further reducing the overall solution size. The PQFN package offers excellent thermal performance, allowing the device to dissipate heat effectively even at high power levels.

The internal MOSFETs are specifically selected for their low on-resistance and gate charge, minimizing both conduction and switching losses. The device is designed to meet the demanding requirements of modern power supply applications, providing a reliable and efficient solution for high-current, low-voltage power conversion.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess