EN
  • EN
  • DE

G6KU-2P-Y-5VDC

Part No G6KU-2P-Y-5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1013926-G6KU-2P-Y-5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6KU-2P-Y-5VDC CAD Model

Description

The G6KU-2P-Y-5VDC is a compact signal relay designed for surface mounting on printed circuit boards (PCBs). Manufactured by Omron, it is commonly used in communication and control systems where space is limited and reliable signal switching is essential. The designation breaks down as follows: 'G6KU' identifies the relay series, '2P' likely refers to a double pole configuration, 'Y' may indicate a specific contact material or internal construction detail, and '5VDC' specifies the coil voltage required to activate the relay.

Applications

  • Telecommunications Equipment: Used for signal routing in telephone systems and network devices.
  • Office Automation Equipment: Employed in printers, copiers, and fax machines for signal switching.
  • Measurement and Control Systems: Used in industrial control systems for signal isolation and switching.
  • Security Systems: Found in alarm systems and access control devices for reliable signal switching.
  • Consumer Electronics: Used in audio and video equipment for signal selection and routing.

Features

  • Surface Mount Design: Designed for automated assembly using SMT (Surface Mount Technology).
  • Compact Size: Small footprint for high-density PCB layouts.
  • Low Power Consumption: Efficient coil design reduces energy consumption.
  • High Sensitivity: Requires minimal coil current for reliable operation.
  • Sealed Construction: Protects the relay from dust and moisture.

Benefits

  • Efficient Assembly: SMT design allows for automated manufacturing processes.
  • Space Saving: Compact size reduces board space requirements.
  • Energy Efficient: Low power consumption minimizes operating costs.
  • Reliable Operation: Robust design ensures long-term performance.
  • Environmental Protection: Sealed construction protects against harsh conditions.

Additional Details

The G6KU-2P-Y-5VDC typically features a contact rating of 0.5A at 125VAC or 1A at 30VDC. The coil voltage is 5VDC, and the coil power consumption is typically around 100mW. The 'Y' designation may indicate a specific contact material or construction feature that enhances performance in certain applications. Specific details regarding contact resistance, insulation resistance, and operating temperature range can be found in the official Omron datasheet. The surface mount design facilitates efficient and cost-effective manufacturing.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2202 $50.6424
29+ $3.4627 $100.4183
45+ $3.3545 $150.9525
62+ $3.2463 $201.2706
80+ $3.1381 $251.0480
107+ $2.8135 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess