EN
  • EN
  • DE

FOD8342TR2V

Part No FOD8342TR2V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 6SOP  /  3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr onsemi
Package Tape & Reel
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 210ns, 210ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 38ns, 24ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Approval Agency IEC/EN/DIN, UR
Base Product Number FOD8342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names FOD8342TR2V-ND,FOD8342TR2VOSDKR,FOD8342TR2VOSCT,FOD8342TR2VOSTR
Standard Package 1,000
Win Source Part Number 1017431-FOD8342TR2V
Ultra Librarian 3D Model Ultra Librarian FOD8342TR2V CAD Model

Description

The ON Semiconductor FOD8342TR2V is a high-performance, integrated IGBT/MOSFET gate drive optocoupler designed for a variety of applications that demand efficient and reliable switching. This optocoupler is a critical component for ensuring the safe and effective operation of power electronics systems, providing electrical isolation between the low-power control circuitry and the high-power switches.

Key Features

  • High Isolation Voltage: The FOD8342TR2V offers a robust isolation voltage of 5,000Vrms, which is essential for protecting sensitive electronic components from high-voltage transients.
  • Fast Switching Speed: With a propagation delay of typically 500ns, this optocoupler enables quick and precise control of power switches, enhancing the overall efficiency of the system.
  • Integrated Active Miller Clamp: The active Miller clamp feature prevents the Miller effect during high-voltage switching, reducing the risk of spurious turn-on of the IGBT/MOSFET.
  • Wide Operating Temperature Range: It operates reliably over a wide temperature range from -40°C to +100°C, making it suitable for industrial environments.
  • High Noise Immunity: The device boasts excellent common-mode noise rejection, ensuring stable operation in electrically noisy environments.
  • Compact Surface-Mount Package: Supplied in a compact 5-pin SOIC package, the FOD8342TR2V saves valuable board space and is ideal for high-density mounting.

Applications

The FOD8342TR2V is versatile and can be used in a range of applications such as:

  • Motor drives
  • Industrial inverters
  • Induction heating systems
  • Uninterruptible power supplies (UPS)
  • Switching power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FOD8342TR2V is no exception. It is designed to meet stringent standards, ensuring consistent performance and a long operational life. Whether you are designing a new power system or upgrading an existing one, the FOD8342TR2V offers the isolation, speed, and reliability you need to build a top-performing product.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess