EN
  • EN
  • DE

FDC37C931PM

Part No FDC37C931PM
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006128-FDC37C931PM
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC37C931PM CAD Model

Description

STMicroelectronics FDC37C931PM Product Overview

The FDC37C931PM, manufactured by STMicroelectronics, is a versatile and high-performance integrated circuit designed for use in embedded systems. This advanced device is particularly suitable for applications that require reliable and efficient interfacing with floppy disk drives, as it incorporates a Floppy Disk Controller (FDC) as one of its core features. The FDC37C931PM is a part of STMicroelectronics' well-established line of microcontroller peripherals, known for their integration and ease of use.

Key Features

  • Integrated Floppy Disk Controller: The FDC37C931PM includes a built-in FDC that supports a variety of floppy disk formats and is compatible with industry-standard 82077/765 FDCs. This allows for easy integration into systems that need to read from or write to floppy disks.
  • Enhanced Digital Data Separator: The product features an enhanced digital data separator with automatic data-rate detection, ensuring accurate data retrieval and robust performance across different disk densities and rotational speeds.
  • Multiple Interface Options: The device boasts a range of interfaces, including a parallel printer port, two serial ports, and a keyboard/mouse interface, providing a comprehensive solution for system I/O requirements.
  • Power Management: The FDC37C931PM supports advanced power management capabilities, making it an ideal choice for energy-sensitive applications. These features help in reducing the overall power consumption of the system in which it is deployed.

Applications

The FDC37C931PM is suitable for a wide array of applications, particularly in legacy systems that require floppy disk functionality. It is commonly used in industrial control systems, embedded computers, and legacy PC interfaces where floppy disk drives are still in operation. Its robust interfacing capabilities also make it a preferred choice for office automation tasks that require parallel or serial communication.

Technical Specifications

The device operates within a specified temperature range and adheres to the industry standards for electronic components. It comes in a Power Management QFP (Quad Flat Package), which is conducive for space-saving PCB design and is known for its reliability and ease of soldering in manufacturing processes.

Overall, the FDC37C931PM from STMicroelectronics is a reliable and functional integrated circuit that offers a blend of classic functionality with modern power management, making it a go-to solution for interfacing with legacy peripheral devices.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess