EN
  • EN
  • DE

HC5739

Part No HC5739
Manufacturer TE Connectivity
Catalog OEM Parts (F - I)
Description 95MM2 Negbat Lead 1/4" Unc Thread
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Power
Material Brass
RoHS Non-Compliant
Serviceable Yes
Win Source Part Number 1050907-HC5739
Categories OEM Parts(F-I)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC5739 CAD Model

Description

The TE Connectivity HC5739 is an OEM part, generally classified as a connector component or a specific type of terminal. TE Connectivity is a global manufacturer known for producing a wide array of connectivity and sensor solutions, so the HC5739 likely serves as a crucial element within a larger connector assembly or wiring system. Its design and material composition are engineered for reliable electrical contact and durability in various applications.

Applications

  • Automotive wiring harnesses
  • Industrial control systems
  • Telecommunications equipment
  • Aerospace applications
  • Consumer electronics

Features

  • High conductivity: Ensures efficient electrical signal transmission.
  • Durable material: Constructed from robust materials to withstand harsh environmental conditions.
  • Secure connection: Provides a reliable and stable connection, minimizing the risk of disconnections.
  • Compact design: Space-saving design allows for installation in tight spaces.
  • Easy installation: Designed for quick and simple installation, reducing labor costs and downtime.

Benefits

  • Improved reliability: Reduces the risk of connection failures, minimizing downtime and maintenance costs.
  • Increased efficiency: Ensures efficient electrical signal transmission, optimizing system performance.
  • Enhanced safety: Provides a secure and reliable connection, reducing the risk of electrical hazards.
  • Cost savings: Long-term performance and reduced maintenance costs result in significant cost savings.
  • Optimized performance: Helps ensure optimal performance of connected equipment and systems.

Additional Details

The HC5739 is typically made of a conductive metal alloy, often plated with a corrosion-resistant material like tin or gold to enhance its performance and lifespan. Specific details about its dimensions, current and voltage ratings, and compatibility with other connector components can be found in the official TE Connectivity datasheet. This part is often used in conjunction with other TE Connectivity products to create complete and customized connection solutions for various industries and applications. The design is intended to provide secure and stable electrical contact for demanding and harsh environments.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess