Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028004-EP1810GM883B
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP1810GM883B CAD Model

Description

The Intel EP1810GM883B is a high-performance Field Programmable Gate Array (FPGA) designed for a wide range of embedded applications. As part of Intel's FPGA offerings, it provides a flexible and customizable solution for implementing complex digital circuits.

Applications

  • Aerospace and Defense Systems: Used in radar processing, signal intelligence, and communication systems due to its high-speed processing capabilities.
  • Industrial Automation: Employed in motor control, robotics, and machine vision systems for real-time data processing and control.
  • Telecommunications Infrastructure: Utilized in network switches, routers, and base stations for high-speed data transmission and signal processing.
  • Medical Imaging: Integrated into MRI, CT scan, and ultrasound equipment for image processing and analysis.
  • High-Performance Computing: Applied in data centers and scientific computing for accelerating complex algorithms.

Features

  • High Logic Density: Offers a large number of logic elements for implementing complex digital designs.
  • On-Chip Memory: Includes embedded memory blocks for efficient data storage and retrieval.
  • High-Speed I/O: Provides high-bandwidth interfaces for connecting to external devices and systems.
  • Configurable Routing: Features a flexible routing architecture for optimizing signal propagation and performance.
  • Low Power Consumption: Designed for energy-efficient operation in embedded systems.
  • Radiation Hardening: Suitable for space and high-altitude applications due to its radiation tolerance.

Benefits

  • Flexibility and Customization: Allows designers to implement custom logic functions and adapt to changing requirements.
  • High Performance: Provides high-speed processing and low latency for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Offers a cost-optimized solution for implementing complex digital circuits.
  • Long-Term Availability: Backed by Intel's commitment to long-term product support and availability.

Additional Details

The EP1810GM883B is packaged in a robust ceramic package, ensuring reliability in harsh environments. It is designed to operate over a wide temperature range, making it suitable for industrial and military applications. The device supports various configuration options, including JTAG and external memory interfaces. Its architecture allows for implementing complex algorithms, such as FFTs, filters, and encoders/decoders, making it a versatile solution for a wide array of applications. The specific logic cell count, memory size, and I/O count can vary slightly based on the specific stepping and revision of the part.

You May Also Be Interested in

Microsemi Corporation
IC FPGA 133 I/O 196CSP
Lowest to $9.5138
ECAD model for AGL125V5-CSG196
Amd
IC FPGA 195 I/O 256FTBGA / series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Lowest to $13.9308
ECAD model for XC3S200A-4FT256I
Microsemi Corporation
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000-2FG324I
Intel
IC FPGA 718 I/O 1020FBGA
Lowest to $177.8627
ECAD model for EP2S60F1020C3
Lattice Semiconductor Corporation
IC FPGA 334 I/O 484FBGA
Lowest to $45.9234
ECAD model for LCMXO2-7000HC-4FG484C
Xilinx Inc.
IC FPGA 160 I/O 208QFP
Need more? Email Us
ECAD model for XC4020E-4HQ208C
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7
Microsemi Corporation
40MX and 42MX FPGA Families | IC FPGA 57 I/O 100QFP
Need more? Email Us
ECAD model for A40MX02-PQ100I
Xilinx Inc.
IC FPGA 440 I/O 676FCBGA
Lowest to $164.2106
ECAD model for XC5VLX85-1FF676C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention