EN
  • EN
  • DE

G88MP18001TEU

Part No G88MP18001TEU
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041380-G88MP18001TEU
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G88MP18001TEU CAD Model

Description

The Amphenol G88MP18001TEU is a high-performance, ruggedized circular connector designed for demanding applications requiring reliable signal and power transmission in harsh environments. It is part of Amphenol's broader line of connectors known for their durability and performance. This particular connector features a robust construction to withstand extreme temperatures, vibration, and shock, making it suitable for use in military, aerospace, and industrial settings.

Applications:

  • Military communication systems
  • Aerospace electronics
  • Industrial automation equipment
  • Harsh environment data acquisition systems
  • Robotics

Features:

  • Durable construction for harsh environments
  • High pin count for versatile signal and power transmission
  • EMI/RFI shielding to protect signal integrity
  • Sealed design to resist moisture and contaminants
  • Polarization to prevent mismating

Benefits:

  • Ensures reliable connectivity in demanding conditions
  • Reduces downtime and maintenance costs
  • Maintains signal integrity in noisy environments
  • Provides a long service life
  • Simplifies installation and maintenance

Additional Details:

The G88MP18001TEU connector typically features a threaded coupling mechanism, providing a secure and vibration-resistant connection. The materials used in its construction are selected for their resistance to corrosion and degradation in harsh environments. Specific technical specifications, such as voltage and current ratings, contact material, and operating temperature range, should be verified with the manufacturer's datasheet to ensure suitability for a particular application. It is often used in systems where a secure and reliable connection is critical for operation.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess