EN
  • EN
  • DE

VT1637

Part No VT1637
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400103-VT1637
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1637 CAD Model

Description

The VIA VT1637 is a highly integrated, low-power HD Audio Codec designed for a wide range of audio applications. It supports multiple audio streams and channels, providing high-fidelity audio reproduction for desktop and mobile computing platforms.

Applications:

  • Desktop PCs
  • Notebook PCs
  • All-in-one PCs
  • Embedded audio systems
  • Docking stations

Features:

  • High Definition Audio (HDA) compliant
  • Supports up to 24-bit/192kHz sample rate
  • Multiple stereo DACs and ADCs
  • Integrated headphone amplifier
  • Supports jack detection
  • S/PDIF input and output
  • Low power consumption
  • Advanced power management features
  • Pin compatible with other VIA HD Audio codecs

Benefits:

  • Provides high-quality audio output for an immersive listening experience.
  • Reduces power consumption, extending battery life in portable devices.
  • Offers flexibility in audio routing and configuration with multiple DACs and ADCs.
  • Simplifies system design and reduces BOM cost with integrated features like headphone amplifier and jack detection.
  • Ensures compatibility with industry-standard HD Audio specifications.

Additional Details:

The VT1637 features a comprehensive set of analog and digital audio interfaces, allowing for flexible connectivity with various audio devices. Its advanced power management capabilities minimize power consumption in idle and active modes, making it suitable for power-sensitive applications. The codec is typically connected to the system's chipset via the HDA bus, enabling high-bandwidth audio streaming. It also includes support for various audio effects and enhancements, such as equalization and spatial audio processing. The VT1637 helps in providing a clear and crisp audio experience while minimizing power footprint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5274 $67.6370
11+ $11.0996 $122.0956
17+ $10.7519 $182.7823
23+ $10.4054 $239.3242
29+ $10.0589 $291.7081
39+ $9.0182 $351.7098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess