EN
  • EN
  • DE

EVSPIN32F06Q1S3

Part No EVSPIN32F06Q1S3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description 3-PHASE INVERTER BASED ON STSPIN / STSPIN32F0601 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0601
Primary Attributes Motors (PMSM)
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number EVSPIN32
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1341589-EVSPIN32F06Q1S3
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F06Q1S3 CAD Model

Description

Introducing the EVSPIN32F06Q1S3 from STMicroelectronics

The EVSPIN32F06Q1S3 is a state-of-the-art motor control module designed and manufactured by STMicroelectronics. This innovative product is part of the SPIN32F0 family, which is known for its high-performance and compact motor control systems. The module is specifically tailored for applications that demand precise and efficient control of brushless DC (BLDC) motors.

Key Features

  • Integrated Design: The EVSPIN32F06Q1S3 incorporates an advanced 32-bit microcontroller (MCU) based on the ARM Cortex-M0 core, along with a gate driver for six-step commutation, which simplifies the design and reduces the footprint of the motor control applications.
  • Power Efficiency: With a wide input voltage range from 7V to 45V, the module ensures efficient operation across various power levels, making it suitable for a diverse range of BLDC motor applications.
  • Advanced Protection Features: The device is equipped with numerous protection features, including overcurrent, overvoltage, undervoltage lockout, and thermal shutdown, to ensure the safety and reliability of the motor control system.
  • High Integration: The module includes a 250 mA dual LDO regulator, a bootstrap diode, and all necessary filtering and protection components, which significantly reduce the external component count.
  • Configurability: Users can easily configure the EVSPIN32F06Q1S3 for their specific application needs thanks to its user-friendly interface and support for multiple communication protocols, including UART, PWM, and analog inputs.

Applications

The EVSPIN32F06Q1S3 is versatile and can be used in a wide array of applications, such as:

  • Home appliances (fans, refrigerators, washing machines)
  • Industrial automation (conveyor belts, robotic arms)
  • Automotive applications (pumps, blowers)
  • Drones and RC hobbyist projects

STMicroelectronics' commitment to innovation is evident in the EVSPIN32F06Q1S3 module, offering designers a high-performance, compact, and easy-to-use solution for their motor control needs. Whether for consumer, industrial, or automotive applications, this module delivers the efficiency, reliability, and precision required for today's advanced BLDC motor systems.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess