EN
  • EN
  • DE

EVLSRK2000-D-40

Part No EVLSRK2000-D-40
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DAUGHTER 40V STL140N4LLF5 / SRK2000-D-40 - AC/DC, Secondary Side Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Secondary Side
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SRK2000-D-40
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341608-EVLSRK2000-D-40
Ultra Librarian 3D Model Ultra Librarian EVLSRK2000-D-40 CAD Model

Description

The EVLSRK2000-D-40 is an advanced power management product from STMicroelectronics, designed to cater to a wide range of applications that demand high efficiency and reliability. This product is a testament to STMicroelectronics' commitment to providing innovative solutions in the field of electronic power conversion and management.

Key Features

  • High Efficiency: The EVLSRK2000-D-40 is engineered to deliver exceptional efficiency, which is crucial for reducing power loss and heat generation in electronic systems.
  • Compact Design: With a focus on space-saving, the product is built to fit into compact spaces without compromising on performance, making it ideal for applications with limited real estate.
  • Durability: Constructed with high-quality materials, the EVLSRK2000-D-40 ensures longevity and consistent performance even in challenging environments.
  • Versatility: This product is versatile and can be used across various applications, including industrial, automotive, and consumer electronics, demonstrating its adaptability to different market needs.

Technical Specifications

  • Input Voltage Range: Specifically designed to accommodate a wide range of input voltages, making it suitable for global applications.
  • Advanced Control Features: Equipped with sophisticated control features that enable precise power regulation and monitoring.
  • Protection Mechanisms: The EVLSRK2000-D-40 includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection to ensure the safety and reliability of the end application.

The EVLSRK2000-D-40 is not just a product; it's a solution that integrates seamlessly into your power management systems, providing a balance of performance, efficiency, and reliability. STMicroelectronics has leveraged its expertise in semiconductor technology to create a product that meets the growing demands of modern electronic devices.

Whether you are developing power supplies, managing battery-operated devices, or looking to enhance the energy efficiency of your applications, the EVLSRK2000-D-40 is an excellent choice that delivers on the promise of quality and innovation synonymous with STMicroelectronics.

You May Also Be Interested in

Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess