Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8 V ~ 4.2 V
Output Current 400mA
Voltage - Input 3.1 V ~ 5 V
Regulator Topology Buck-Boost
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3444
Win Source Part Number 783361-DC901A
Popularity Medium
Supply and Demand Status Balance
Family Name DC901
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC901A CAD Model

Description

Linear Technology DC901A Data Converter

The DC901A from Linear Technology is a high-precision data converter designed for demanding applications that require robust performance, accuracy, and reliability. This product exemplifies Linear Technology's commitment to providing industry-leading solutions for data conversion challenges across various sectors including telecommunications, medical instrumentation, industrial automation, and more.

At the core of the DC901A lies a sophisticated analog-to-digital conversion system capable of delivering exceptional conversion rates without compromising on the quality of the signal. It is specifically engineered to cater to applications that involve high-speed signal processing, such as advanced digital imaging, complex waveform analysis, and high-speed data acquisition systems.

The DC901A boasts a range of features that make it a versatile and indispensable tool for engineers and designers. It offers a high dynamic range, ensuring that signals are captured with utmost fidelity, translating to clearer and more accurate outcomes. Additionally, the low noise design minimizes interference, allowing for precise measurements even in environments with a high degree of electronic noise.

With its robust construction, the DC901A is built to withstand the rigors of continuous operation in industrial settings. The data converter's thermal management system ensures stable performance over a wide temperature range, guaranteeing consistent results even under varying environmental conditions.

Integration with existing systems is seamless, thanks to the DC901A's compatibility with a range of microcontrollers and digital signal processors. Its flexible interface options allow for easy communication with other devices, making it a convenient addition to any data conversion setup.

Linear Technology provides comprehensive support for the DC901A, including detailed documentation, reference designs, and customer support, ensuring that you can maximize the potential of this high-performance data converter in your applications.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YMHEVAL/NOPB
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Texas Instruments
BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM20146MHEVAL
Texas Instruments
BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2700MT-ADJEV/NOPB
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention