Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Motor Controller/Driver, Stepper
Utilized IC / Part powerSTEP01
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number EVLPOWERSTEP01
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1341629-EVLPOWERSTEP01
Ultra Librarian 3D Model Ultra Librarian EVLPOWERSTEP01 CAD Model

Description

The EVLPOWERSTEP01 by STMicroelectronics is a state-of-the-art power management evaluation board specifically designed for stepper motors, which provides an integrated solution for driving stepper motors in a wide range of industrial and consumer applications. This innovative evaluation platform is built around the PowerSTEP01 integrated stepper motor driver, which combines a dual full-bridge gate driver with synchronous rectification to maximize energy efficiency.

With the ability to deliver up to 85V and 10A with advanced current control, the EVLPOWERSTEP01 is capable of driving a wide array of stepper motors, from small to high-power models. The board enables users to fine-tune motor operations through a comprehensive set of features such as adjustable off-time and blanking time, full protection against overcurrent, short-circuits, under-voltage lockout, and thermal shutdown.

The EVLPOWERSTEP01 is not just about power; it's also about precision. It supports microstepping up to 1/128 steps for smooth and precise motor movements, making it ideal for applications that require detailed positioning and smooth motion profiles. The board also offers a rich set of diagnostics and status reporting, which can be accessed through the SPI interface, providing developers with valuable feedback for system monitoring and troubleshooting.

The evaluation board is designed to be user-friendly and is compatible with the STM32 Nucleo ecosystem. It comes with a comprehensive development environment, including software tools and sample code, which helps to accelerate the design and prototyping phases. The EVLPOWERSTEP01 allows for rapid integration into existing systems, offering a plug-and-play solution for motor control projects.

Whether you're developing a 3D printer, a textile machine, an automated medical device, or any other application that requires reliable and efficient stepper motor control, the EVLPOWERSTEP01 evaluation board from STMicroelectronics represents a versatile and powerful solution that can help bring your project to life.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
NXP / Nexperia
NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-GLDBOX
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention