EN
  • EN
  • DE

STS2DNE60

Part No STS2DNE60
Manufacturer STMicroelectronics
Catalog FETs - Arrays
Description N - CHANNEL 60V - 0.180ohm - 2A SO-8  STripFET  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 194782-STS2DNE60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS2DNE60 CAD Model

Description

Introducing the STS2DNE60 - A Robust Power MOSFET from STMicroelectronics

The STS2DNE60 is a cutting-edge N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is designed to meet the high-performance requirements of modern electronic applications, providing efficient power management with its outstanding on-state resistance and high switching speed.

Key Features

  • Low On-Resistance: The STS2DNE60 boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this Power MOSFET is ideal for high-frequency operations, ensuring minimal switching losses and better performance in applications such as DC-DC converters, motor control circuits, and power supplies.
  • Enhanced Thermal Performance: The device is encapsulated in a DPAK (TO-252) package, which offers excellent thermal characteristics, enabling the MOSFET to handle higher currents and operate efficiently even under elevated temperatures.
  • 100% Avalanche Tested: Guaranteeing reliability, the STS2DNE60 is thoroughly avalanche tested, confirming its ability to withstand harsh conditions and ensuring a robust performance in applications where unexpected voltage transients may occur.

Applications

The STS2DNE60 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Switch mode power supplies (SMPS)
  • Power management for computers and servers
  • Motor control systems
  • Automotive and industrial applications

Technical Specifications

  • Voltage Rating: 600V
  • Continuous Drain Current (I<sub>D): 2A
  • Power Dissipation (P<sub>D): 35W
  • Operating Temperature Range: -55°C to +150°C

With its robust design and impressive electrical characteristics, the STS2DNE60 from STMicroelectronics stands out as a reliable choice for designers looking to optimize their power management solutions. Its advanced features ensure that it can meet the demands of a wide range of high-performance applications, making it a valuable component in any power electronics designer's toolkit.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess