EN
  • EN
  • DE

M41T01

Part No M41T01
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Automatic switchover and deselect circuitry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210569-M41T01
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T01 CAD Model

Description

The STMicroelectronics M41T01 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled). Designed for applications requiring accurate timekeeping and data storage, this RTC offers a robust feature set that makes it an ideal choice for a wide range of consumer, industrial, and handheld applications.

Key Features

  • Accurate Timekeeping: With an integrated crystal oscillator, the M41T01 maintains precise time tracking, ensuring that devices function on accurate schedules.
  • Battery Backup: It includes a built-in battery backup input that allows for continuous timekeeping even when the main power supply is interrupted, making it perfect for applications where time data must be preserved without fail.
  • Serial Interface: The device uses an I2C-compatible serial interface, facilitating easy integration with most microcontrollers and allowing for simple data transfer.
  • Low Power Consumption: Designed for power-sensitive applications, the M41T01 operates with very low power consumption, contributing to extended battery life in portable devices.
  • Programmable Alarm: An onboard programmable alarm can be set to trigger on a specific date, day of the week, or time, providing flexibility for event management within a system.
  • Automatic Leap Year Correction: The M41T01 accounts for leap years up to the year 2100, ensuring consistent date information without the need for manual adjustments.

Applications

The versatility of the M41T01 makes it suitable for a diverse array of applications, such as:

  • Embedded Systems
  • Utility Meters
  • POS Terminals
  • Consumer Electronics
  • Handheld Devices
  • Industrial Controllers

Product Specifications

The M41T01 operates within a supply voltage range of 2.7V to 4.5V, and it is available in an 8-pin SOIC package. Its temperature range of -40°C to 85°C ensures reliable operation in extreme environmental conditions.

With its comprehensive feature set and proven reliability, the STMicroelectronics M41T01 Serial Real-time Clock is a go-to solution for designers looking to incorporate accurate timekeeping functionality into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess