EN
  • EN
  • DE

PM8841D

Part No PM8841D
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 2CH LOSIDE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 10 V to 18 V
Current - Peak Output (Source, Sink) 800mA, 1A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1089461-PM8841D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8841D CAD Model

Description

Overview of PM8841D - STMicroelectronics

The PM8841D is a high-performance power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced chip is engineered to meet the demanding power requirements of modern electronic systems, providing efficient power conversion and management to ensure optimal performance and reliability.

Key Features

  • High Efficiency: The PM8841D boasts a high level of efficiency in power conversion, which helps to minimize energy loss and heat generation, thereby extending the life of the product it powers.
  • Integrated Functions: This PMIC integrates multiple functions such as voltage regulation, power-on sequencing, and protection features, which simplifies system design and reduces the need for additional components.
  • Flexible Power Supply: It supports a wide range of input voltages, making it versatile for use in various applications from consumer electronics to industrial systems.
  • Protection Features: The device includes over-voltage, under-voltage, over-current, and thermal protection to safeguard the system against potential damage due to abnormal operating conditions.
  • Compact Design: The PM8841D comes in a compact package, which is ideal for space-constrained applications without compromising on functionality or performance.

Applications

The PM8841D is suited for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Computer peripherals
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by STMicroelectronics. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary for the successful integration of the PM8841D into electronic systems.

In conclusion, the PM8841D from STMicroelectronics represents a sophisticated solution for power management challenges, offering efficiency, integration, and versatility to meet the needs of today's advanced electronic devices.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6167 $58.5865
230+ $0.5060 $116.3800
355+ $0.4902 $174.0210
490+ $0.4744 $232.4560
630+ $0.4587 $288.9810
845+ $0.4112 $347.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess