Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L9700
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876618-L9700D
Ultra Librarian 3D Model Ultra Librarian L9700D CAD Model

Description

The L9700D from STMicroelectronics is a state-of-the-art door actuator driver designed to meet the rigorous demands of automotive applications. This advanced driver IC is engineered to control door locks, mirrors, and other actuators within vehicles, offering manufacturers a reliable and efficient solution for their automotive systems.

Key Features

  • Multi-Channel Outputs: The L9700D is equipped with multiple output channels, capable of driving several actuators simultaneously, ensuring synchronous operation of various door functions.
  • High-Voltage Capability: With an operating voltage range that accommodates automotive power systems, the L9700D can handle the high-voltage requirements typical in vehicle electrical architectures.
  • Diagnostic Functions: The device includes built-in diagnostic features that enable real-time monitoring and fault detection, ensuring high reliability and safety in automotive environments.
  • Protection Features: The L9700D is designed with various protection mechanisms, including over-temperature, over-current, and under-voltage lockout, safeguarding the IC and the actuators it controls against potential damage.
  • Low Standby Current: Energy efficiency is a key concern in modern vehicles, and the L9700D addresses this with a low standby current, reducing the overall power consumption when the actuators are not active.

Applications

Primarily designed for the automotive sector, the L9700D is ideal for a range of applications within the vehicle. It is particularly well-suited for:

  • Door lock actuators
  • Power foldable outside mirrors
  • Other small motors and actuators within the vehicle's body control module

Quality and Reliability

STMicroelectronics ensures that the L9700D meets the highest quality standards required for automotive components. The device is manufactured with robust materials and undergoes rigorous testing to withstand the harsh conditions of automotive environments, such as extreme temperatures, vibrations, and electrical disturbances. With the L9700D, automotive manufacturers can expect a reliable and durable solution for their actuator driving needs.

You May Also Be Interested in

Maxim Integrated
Signal-Line Circuit Protectors
Lowest to $8.6736
ECAD model for MAX366EPA
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
ECAD model for V2F118A400Y2EDP
IXYS
TVS DEVICE MIXED 3000V BOD
Lowest to $72.9491
ECAD model for IXBOD1-30R
Phoenix Contact
TVS DEVICE SURGE VOLT ARRESTER
Need more? Email Us
ECAD model for 2858959
Bourns Inc.
TVS DEVICE MIXED TECHNOLOGY 36V
Need more? Email Us
ECAD model for 1669-06
Semtech Corporation
USB Upstream Port Filter and TVS
Lowest to $4.7889
ECAD model for STF203-15.TC
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
ECAD model for IXBOD1-20R
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Lowest to $23.4607
ECAD model for ADG5462FBRUZ-RL7
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
ECAD model for IXBOD1-18RD

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2652 $69.5860
125+ $1.0388 $129.8500
195+ $1.0051 $195.9945
270+ $0.9728 $262.6560
345+ $0.9405 $324.4725
465+ $0.8435 $392.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,190 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention