EN
  • EN
  • DE

L6569

Part No L6569
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRVR HALF BRDG HV W/OSC 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 546215
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT N-Channel MOSFET
Operating Supply Voltage 10 V ~ 16.6 V
Current - Peak Output (Source Sink) 170mA 270mA
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 600V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-Mini DIP
Catalog Half Bridge
Win Source Part Number 037807-L6569
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6569 CAD Model

Description

STMicroelectronics Product L6569 - Advanced Dual-Channel Controller

The L6569 is a sophisticated dual-channel controller from STMicroelectronics, designed to drive N-channel MOSFETs or IGBTs in a half-bridge configuration. This high-voltage device is specifically engineered to deliver efficient and reliable performance in a variety of power conversion applications, including resonant converters, motor drivers, and high-frequency induction heating systems.

Key Features

  • High-Voltage Capability: The L6569 can handle voltages up to 600V, making it suitable for a wide range of high-voltage applications.
  • Integrated Bootstrap Diode: The inclusion of a high-voltage bootstrap diode simplifies the circuit design, reducing external component count and overall system cost.
  • Dual Independent High-Side and Low-Side Driver Channels: This feature allows for flexible and efficient control of the half-bridge configuration.
  • Extended Undervoltage Lockout (UVLO): With an extended UVLO range on both the low-side and high-side gate drivers, the L6569 ensures the safe operation of the system under low supply conditions.
  • Programmable Dead-Time: The ability to program dead-time between the high-side and low-side drivers helps to prevent shoot-through and optimize system efficiency.
  • Interlocking Function: This safety feature prevents simultaneous high-side and low-side conduction.
  • Multi-Function Pin: A single pin can be used for various functions such as shutdown, overcurrent protection, or non-dissipative overcurrent detection, offering design flexibility.

Applications

The L6569 is versatile and can be employed in a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Resonant Power Supplies
  • Motor Control Systems
  • Class-D Audio Amplifiers
  • High-Frequency Induction Heating Equipment

With its robust design and advanced features, the L6569 from STMicroelectronics is an ideal choice for designers looking to create high-performance, cost-effective power conversion systems. Its ease of integration and user-friendly interface make it a go-to component for engineers across various industries.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess