EN
  • EN
  • DE

EVAL6585D-230V

Part No EVAL6585D-230V
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD FOR L6585D / L6585D Ballast Control Opto/Lighting Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Utilized IC / Part L6585D
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341656-EVAL6585D-230V
Ultra Librarian 3D Model Ultra Librarian EVAL6585D-230V CAD Model

Description

EVAL6585D-230V - PowerSTEP01 Motor Driver Evaluation Board

The EVAL6585D-230V is a sophisticated evaluation board designed by STMicroelectronics, tailored for the PowerSTEP01 motor driver, which is a fully integrated solution suitable for driving stepper motors with up to 10A of current. This state-of-the-art evaluation board is an excellent tool for developers and engineers looking to explore the capabilities of the PowerSTEP01 in applications that require precise control of stepper motors at high voltage levels.

Featuring a voltage range of 7.5V to 85V and capable of delivering a maximum current of 10A without the need for external power stages, the EVAL6585D-230V is an all-in-one solution that simplifies the design of stepper motor applications. Its compact design and extensive set of features make it an ideal platform for rapid prototyping and testing in a variety of industrial, robotic, and automation environments.

The board comes with a range of protective features, including overcurrent, overtemperature, and short-circuit protection, which ensure the safe operation of the motor and the longevity of the board. Additionally, the EVAL6585D-230V supports advanced features such as microstepping, a feature that allows for smoother and more precise motor control, and predictive current control, which helps to optimize the motor's performance and efficiency.

Users can take advantage of the board's user-friendly interface, which includes LED indicators for easy monitoring of the driver's status, and test points for convenient measurement of electrical characteristics. The board also provides a comprehensive set of connectivity options, including connectors for motor, power supply, and control signal inputs, making it incredibly easy to integrate into existing systems.

For developers who require fine-tuning and customization, the EVAL6585D-230V is supported by ST's extensive suite of software tools. These tools allow for the customization of motor control parameters and the development of sophisticated control algorithms, enabling the creation of highly optimized motor control systems.

Overall, the EVAL6585D-230V evaluation board from STMicroelectronics is a versatile and powerful tool for anyone looking to harness the full potential of the PowerSTEP01 motor driver in their stepper motor applications. Its robust design, comprehensive feature set, and ease of use make it an essential asset for engineers and designers in the field.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess