Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style Receptacle (1x2)
Connector Type SAS, Mini HD
Number of Positions 72 (36 x 2)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Base Product Number 2227581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A123724,2227581-1-ND,-2227581-1-CSI,-2227581-1-SI
Standard Package 48
Win Source Part Number 1189616-2227581-1
Ultra Librarian 3D Model Ultra Librarian 2227581-1 CAD Model

Description

The TE Connectivity AMP Connectors 2227581-1 is a pluggable connector with 72 positions, featuring SAS and Mini HD connector types.

  • Positions: 72
  • Connector Types: SAS and Mini HD
  • Termination: Press-fit
  • Package: Tray
  • Connector Style: Receptacle (1x2)
  • Standard Package: 48
  • Mounting Type: Through-hole
  • Orientation: Right-angled
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $49.8872
ECAD model for 10036876-003LF
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Surface Mount, with Locking Latch
Lowest to $2.4794
ECAD model for 47306-5001
JAE Electronics
CONN RCPT 25POS R/A SOLDER SMD
Need more? Email Us
ECAD model for DG1R025HS9E250
TE Connectivity
PT CONNECTOR ASSEMBLY, 20 POSITION, SFP, RTANG, 0.8MM | CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $1.0341
ECAD model for 1367073-2
Molex, LLC
Lowest to $0.7186
ECAD model for 0744410001+
Amphenol FCI
SAS RECEPTACLE VERTICAL SMT TYPE ASSY | CONN SAS RCPT 29POS SLD SMD
Lowest to $9.4497
ECAD model for 10031567-001C-TRLF
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $3.5995
ECAD model for U77-A1118-2001
Amphenol FCI
CONN MINI HD SAS RCP CAGE 16P RA / Mini-SAS HD Next generation SAS storage interface
Lowest to $7.6364
ECAD model for 10112632-101LF
Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Lowest to $2.7962
ECAD model for 67800-5005

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6050 $59.2100
5+ $24.2913 $121.4565
7+ $23.5322 $164.7254
9+ $22.7731 $204.9579
12+ $22.0140 $264.1680
16+ $19.7367 $315.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 803 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention