Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708641-STM8AF51A8TCY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF51A8TCY CAD Model

Description

The STM8AF51A8TCY is a cutting-edge microcontroller produced by STMicroelectronics, specifically designed to cater to the demanding requirements of automotive and industrial applications. This high-performance 8-bit MCU is built on an advanced STM8A core, operating at a frequency of up to 16 MHz. Its robust architecture and rich set of peripherals make it an ideal choice for a wide range of applications where reliability and efficiency are paramount.

Key Features

  • Core: STM8A 8-bit with Harvard architecture and 3-stage pipeline
  • Frequency: Up to 16 MHz operation for swift processing capabilities
  • Flash Memory: 64 Kbytes of Flash memory with read-while-write (RWW) support, ensuring ample space for complex applications and the flexibility for in-application programming.
  • RAM: 2 Kbytes of RAM, providing sufficient temporary data storage for multitasking operations.
  • EEPROM: 2 Kbytes of EEPROM with high endurance for data storage that persists across power cycles.
  • Timers: Advanced control timers, general-purpose timers, and watchdog timers to manage timing tasks efficiently.
  • Communication Interfaces: Includes I2C, SPI, and UART interfaces for versatile peripheral connectivity and data exchange.
  • ADC: 10-bit Analog-to-Digital Converter with up to 16 channels, enabling accurate sensor readings and analog signal processing.
  • I/O Ports: Up to 68 I/O pins, offering extensive interfacing capabilities.
  • Operating Voltage: 3.0 V to 5.5 V, suitable for a range of power supply conditions.
  • Temperature Range: Qualified for automotive applications with an operating temperature range from -40°C to 125°C.

Applications

The STM8AF51A8TCY is engineered to address the rigorous demands of the automotive sector, including engine management, body control modules, and safety systems. Its robustness and feature set also make it an excellent choice for industrial controls, home appliances, and consumer electronics where reliability and performance are crucial.

Quality and Support

STMicroelectronics is committed to delivering the highest quality products. The STM8AF51A8TCY is backed by comprehensive technical support and documentation, ensuring developers have access to the resources they need to integrate this microcontroller into their designs successfully.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $4.7039
ECAD model for STM32F407VGT6TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.7718
ECAD model for STM32F302RBT7
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $10.3268
ECAD model for STM32F303RCT6
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP
Lowest to $4.1374
ECAD model for STM32F427IIT6
STMicroelectronics
Lowest to $4.8988
ECAD model for STM32F411CEY6LTR
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $28.1420
ECAD model for STM32F100ZDT6B
STMicroelectronics
IC MCU 32BIT 1MB FLASH 176UFBGA
Lowest to $72.1805
ECAD model for STM32F745IGK6
STMicroelectronics
Need more? Email Us
ECAD model for STM32F100RBH6TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.2458
ECAD model for STM32F302C8T6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention