EN
  • EN
  • DE

EMIF05-AUD02F3

Part No EMIF05-AUD02F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER ESD SMD  /  EMI Filter Order Low Pass 5 Channel 12-UFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series EMIF
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Number of Channels 5
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 12-UFBGA, FCBGA
Dimension 0.062" L x 0.046" W (1.57mm x 1.17mm)
Height 0.022" (0.55mm)
Base Product Number EMIF05
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names -497-15330-1,-497-15330-2,497-15330-1,497-15330-2,-497-15330-6,497-15330-6
Standard Package 5,000
Win Source Part Number 975175-EMIF05-AUD02F3
Ultra Librarian 3D Model Ultra Librarian EMIF05-AUD02F3 CAD Model

Description

EMIF05-AUD02F3 Audio Filter and ESD Protection Device

The EMIF05-AUD02F3 is a highly integrated solution designed by STMicroelectronics, aimed at providing both filtering and Electrostatic Discharge (ESD) protection for audio lines. This compact device is specifically tailored for applications that require high-quality audio performance while ensuring the integrity and longevity of the electronic components it protects.

Key Features

  • Integration: The EMIF05-AUD02F3 integrates filters and ESD protection circuits into a single package, reducing the number of components required on a printed circuit board (PCB) and simplifying design.
  • Audio Line Protection: It offers bidirectional filtering and protection for two audio lines, making it ideal for stereo audio applications.
  • Low Capacitance: With a low line capacitance, the device ensures minimal signal distortion and preserves audio signal integrity, which is critical for maintaining sound quality.
  • High ESD Protection: It provides robust ESD protection up to 15 kV, safeguarding sensitive audio components against the damaging effects of electrostatic discharges.
  • Small Form Factor: The EMIF05-AUD02F3 comes in a compact SOT23-5L package, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device adheres to environmental regulations, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the EMIF05-AUD02F3 makes it an excellent choice for a wide range of audio applications. It is particularly well-suited for:

  • Mobile phones and smartphones
  • Portable media players
  • Audio peripherals
  • Headsets and headphone amplifiers
  • Professional audio equipment

Advantages

By using the EMIF05-AUD02F3, designers can benefit from a reduction in PCB space requirements and component count, leading to a more streamlined design process and potentially lower manufacturing costs. Additionally, the device's high level of integration and protection features ensures enhanced reliability and performance of the final product, which is crucial in today's competitive electronics market.

Overall, the EMIF05-AUD02F3 from STMicroelectronics represents a sophisticated solution for audio filtering and ESD protection, delivering both functionality and peace of mind in a single, efficient package.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess