EN
  • EN
  • DE

STEVAL-IHT001V1

Part No STEVAL-IHT001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Reference Design
Function ARM7 Thermostat for Fridge or Freezer
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ACS102-6, ACS110, ACST6, ST7LITE39F2
Primary Attributes Compressor, Defrost and Light Controls
Supplied Contents Board(s), Cable(s), Power Supply
Secondary Attributes Graphical User Interface
Other Names 497-5514,-497-5514,STEVALIHT001V1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284482-STEVAL-IHT001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHT001V1 CAD Model

Description

STEVAL-IHT001V1 - STMicroelectronics Evaluation Board

The STEVAL-IHT001V1 is a sophisticated evaluation board presented by STMicroelectronics, designed to showcase the capabilities of the STxx smart sensor family. This evaluation board is a comprehensive platform that allows developers and engineers to test, evaluate, and prototype applications that require temperature, humidity, and pressure measurements.

At the heart of the STEVAL-IHT001V1 lies the cutting-edge sensor technology from STMicroelectronics, which includes high-accuracy sensors like the HTS221 for humidity and temperature sensing, and the LPS22HH MEMS nano pressure sensor. These sensors are renowned for their reliability, low power consumption, and high precision, making them ideal for a wide range of applications such as home automation, weather stations, HVAC systems, and wearable devices.

The evaluation board is equipped with a user-friendly interface that includes a set of DIP switches and jumpers, enabling users to easily configure the board to their specific needs. It also features an LCD display for real-time data visualization, enhancing the user experience and providing immediate feedback during development.

Connectivity is a key feature of the STEVAL-IHT001V1, which supports a variety of communication protocols. The board includes an embedded ST-LINK debugger/programmer, ensuring a smooth and hassle-free programming experience. Additionally, the board can be connected to a PC via USB, allowing for easy data transfer and firmware updates.

The STEVAL-IHT001V1 is not only a demonstration tool; it is also a powerful development platform compatible with the STM32Cube software suite. This compatibility provides access to a rich set of software libraries and facilitates rapid development and prototyping, accelerating the time-to-market for products incorporating ST’s smart sensors.

Overall, the STEVAL-IHT001V1 evaluation board is a versatile and powerful tool for any professional working on sensor technology. Whether for industrial, consumer, or IoT applications, this evaluation board offers a reliable and efficient solution for developing cutting-edge products with STMicroelectronics sensors.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess