EN
  • EN
  • DE

EF68B40P

Part No EF68B40P
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description Clock & Timer ICs (Analog) DISC BY STM 05/03 DIP-28 PROG TMR 2MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -205 µA
Low Level Output Current 3.2 mA
Maximum Operating Temperature 70 °C
Max Power Dissipation 700 mW
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Pins 28
Number of Timers/Counters 3
Operating Supply Voltage 5 V
Power Dissipation 700 mW
Propagation Delay 150 ns
RoHS Compliant
Turn-On Delay Time 150 ns
Win Source Part Number 1056914-EF68B40P
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EF68B40P CAD Model

Description

Introducing the EF68B40P from STMicroelectronics

The EF68B40P is a high-performance, versatile peripheral interface adapter designed and manufactured by the renowned electronics company STMicroelectronics. This advanced component is part of STMicroelectronics' extensive range of microcontroller peripherals, which are known for their reliability and cutting-edge technology.

The EF68B40P is specifically engineered to facilitate efficient interfacing between a microprocessor and various peripheral devices. It is an essential building block for applications requiring complex control over peripherals such as keyboards, displays, printers, and other I/O devices. The device is widely appreciated for its ability to manage multiple I/O functions, which significantly reduces the processing burden on the central microprocessor, enhancing overall system performance and efficiency.

One of the key features of the EF68B40P is its programmable control and status registers, which allow for a high degree of customization to match specific application requirements. It provides a variety of operational modes, which can be easily configured to support synchronous or asynchronous serial communications, parallel I/O, and timer functions. This flexibility makes it an ideal choice for a wide range of applications across different industries.

The EF68B40P is also known for its robustness and durability, thanks to STMicroelectronics' commitment to quality and excellence in manufacturing. It operates effectively across a broad temperature range, ensuring reliable performance in even the most demanding environments.

For developers and engineers looking to integrate the EF68B40P into their designs, STMicroelectronics provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support ensures that integrating the EF68B40P into your project will be as smooth and efficient as possible, allowing you to focus on creating innovative products and solutions.

In summary, the EF68B40P from STMicroelectronics is a testament to the company's dedication to providing advanced solutions for the ever-evolving electronics industry. With its programmable features, multiple operational modes, and strong support infrastructure, the EF68B40P stands out as a top choice for designers seeking a reliable and flexible peripheral interface adapter.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess