EN
  • EN
  • DE

EF6840P

Part No EF6840P
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description Clock & Timer ICs (Analog) DIP-28 PROG TMR 1MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 70 °C
Max Power Dissipation 700 mW
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Timers/Counters 3
Propagation Delay 290 ns
RoHS Non-Compliant
Win Source Part Number 1012631-EF6840P
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EF6840P CAD Model

Description

The EF6840P is a sophisticated microcontroller component designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance microcontroller is engineered to cater to a wide array of applications, from industrial control systems to advanced consumer electronics.

Key Features

  • Advanced Architecture: At the heart of the EF6840P is a powerful processing core that provides efficient handling of complex computations and tasks, ensuring smooth operation and high system responsiveness.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including multiple I/O ports, communication interfaces, and analog-to-digital converters, which facilitate versatile connectivity and functionality without the need for numerous external components.
  • Low Power Consumption: Designed with energy efficiency in mind, the EF6840P operates with minimal power requirements, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Memory Options: It features a generous amount of onboard memory, including both volatile and non-volatile options, allowing for the storage of complex programs and data retention even in the absence of power.
  • Wide Operating Temperature Range: The microcontroller is built to withstand extreme environmental conditions, ensuring reliable performance across a broad temperature spectrum.

Applications

The versatility of the EF6840P makes it suitable for a diverse set of applications, such as:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Energy management solutions
  • Medical equipment

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to refer to the official datasheet provided by STMicroelectronics. This document offers in-depth information on the EF6840P's electrical characteristics, pin configurations, timing diagrams, and programming instructions, ensuring seamless integration into various designs.

With its robust set of features and capabilities, the EF6840P stands out as a top-tier microcontroller solution, reflecting STMicroelectronics' commitment to delivering high-quality and innovative semiconductor products.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0836
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess