EN
  • EN
  • DE

ECMF4-2450A60N10

Part No ECMF4-2450A60N10
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 100MA 4LN SMD / 4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer STMicroelectronics
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 4
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5Ohm (Typ)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Size / Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height (Max) 0.020" (0.50mm)
Case / Package 10-XFDFN
Base Product Number ECMF4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 497-18217-6,497-18217-2,497-18217-1
Standard Package 3,000
Win Source Part Number 1328199-ECMF4-2450A60N10
Ultra Librarian 3D Model Ultra Librarian ECMF4-2450A60N10 CAD Model

Description

ECMF4-2450A60N10 by STMicroelectronics

The ECMF4-2450A60N10 is a state-of-the-art integrated common mode filter designed by STMicroelectronics, tailored for high-speed differential data lines protection. This robust component is engineered to provide superior common mode noise suppression, ensuring signal integrity for applications that demand high-speed data transmission and exceptional performance.

Key Features

  • High Differential Bandwidth: With a differential bandwidth of up to 6 GHz, the ECMF4-2450A60N10 is well-suited for high-speed interfaces such as USB 3.1 Gen 1, HDMI, and DisplayPort, providing minimal impact on signal quality.
  • Enhanced ESD Protection: This device offers an impressive level of Electrostatic Discharge (ESD) protection, meeting IEC 61000-4-2 level 4 standards. This ensures that sensitive electronic equipment is safeguarded against the harmful effects of ESD events.
  • Low Insertion Loss: The ECMF4-2450A60N10 is designed to maintain a low insertion loss, which is crucial for preserving the integrity of high-speed signals over the transmission path.
  • Very Large Differential Impedance Range: This component supports a wide range of differential impedances, making it highly adaptable to various high-speed differential signal requirements.
  • Compact Package: Housed in a space-saving flip-chip package, the ECMF4-2450A60N10 minimizes PCB real estate usage without compromising on performance, making it ideal for compact electronic devices.

Applications

The ECMF4-2450A60N10 is a versatile solution that can be integrated into a multitude of applications, including:

  • Smartphones, Tablets, and Laptops
  • High-Resolution Video Interfaces
  • USB Hubs, Peripherals, and Docking Stations
  • High-Speed Data Line Protection for Consumer Electronics

STMicroelectronics' commitment to quality and performance is evident in the ECMF4-2450A60N10, making it a top choice for designers and engineers who require a reliable common mode filter for their high-speed data line applications. With its superior noise suppression capabilities, robust ESD protection, and compatibility with high-speed signal standards, this product stands out as a leading solution in the field of signal integrity and protection.

You May Also Be Interested in

Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6849 $51.3675
180+ $0.5620 $101.1600
280+ $0.5444 $152.4320
380+ $0.5269 $200.2220
495+ $0.5093 $252.1035
660+ $0.4566 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,198 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess