EN
  • EN
  • DE

74LVT574PW

Part No 74LVT574PW
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165563-74LVT574PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT574PW CAD Model

Description

Product Overview: 74LVT574PW from NXP

The 74LVT574PW is a high-performance, low-voltage Octal D-type flip-flop with 3-state outputs from NXP Semiconductors. Designed with the cutting-edge LVT (Low Voltage Technology), this integrated circuit is optimized for use in systems that require fast edge rates and are operating at a lower power supply. The 74LVT574PW is part of the LVT family, which is known for its robustness, high speed, and low power consumption.

Key Features of 74LVT574PW

  • Octal D-type Flip-Flop: The device contains eight flip-flops with individual D-type inputs and 3-state outputs, providing a convenient way to implement byte-wide data storage or buffering.
  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage microprocessors and logic systems without the need for level shifting.
  • High-Speed Performance: The 74LVT574PW offers fast propagation delays and high clock frequencies, which are essential for high-speed data processing and communication applications.
  • 3-State Outputs: The 3-state output feature allows for connection to a bus or multiple outputs without interference, providing high-impedance states when needed.
  • Power-Up 3-State: The device has a power-up 3-state feature that ensures no glitch occurs on the output when the device is powered up.
  • Low Power Dissipation: With its low power characteristics, it is ideal for battery-operated and power-sensitive applications.
  • Compatibility: Input levels are compatible with standard 5V TTL levels, which ensures easy integration into various system designs.
  • ESD Protection: The device includes ESD protection circuitry, which safeguards it against electrostatic discharge events and enhances its reliability and longevity.
  • Package: The 74LVT574PW is available in a TSSOP20 (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, offering a space-saving solution for PCB designs.

Applications

The 74LVT574PW is versatile and can be used in a wide array of applications, including:

  • Memory address latching
  • Data storage and buffering
  • Communication systems
  • Computers and computer peripherals
  • Industrial control systems
  • Portable electronics

With its combination of high-speed performance, low voltage operation, and power efficiency, the 74LVT574PW is an excellent choice for designers looking to optimize their digital systems for both performance and power consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess