EN
  • EN
  • DE

M68AF511AL55MC1U

Part No M68AF511AL55MC1U
Manufacturer STMicroelectronics
Catalog RAM
Description IC SRAM 4MBIT 55NS 32SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM - Asynchronous
Min Operating Temperature 0 °C
RoHS Compliant
Win Source Part Number 1030016-M68AF511AL55MC1U
Categories RAM
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AF511AL55MC1U CAD Model

Description

Introducing the M68AF511AL55MC1U from STMicroelectronics

The M68AF511AL55MC1U is a high-performance, 8-bit parallel EEPROM memory component produced by the renowned semiconductor manufacturer STMicroelectronics. This sophisticated memory chip is designed to provide reliable data storage and easy integration into a wide range of electronic applications, including industrial, automotive, and consumer electronics.

Key Features

  • Large Memory Capacity: The device offers a substantial storage capacity, making it ideal for systems that require a significant amount of non-volatile memory.
  • Fast Access Time: With its quick access time, the M68AF511AL55MC1U enables swift read operations, which is crucial for high-speed microprocessor systems.
  • Low Power Consumption: It is designed for energy efficiency, which helps to extend the battery life of portable devices and reduces power costs in stationary applications.
  • High Reliability: The EEPROM is built to withstand a high number of write cycles and has a long data retention period, ensuring the safety and integrity of stored information over time.
  • Wide Operating Temperature Range: This memory chip can operate effectively across a broad temperature spectrum, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the M68AF511AL55MC1U allows it to be used in various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices
  • Medical equipment
  • Consumer electronics

Technical Specifications

The M68AF511AL55MC1U is engineered with precision to meet the demands of modern electronic systems:

  • Memory Size: 8-bit parallel EEPROM
  • Access Time: 55 ns
  • Operating Voltage: Typically 5V
  • Package: Comes in a robust and reliable package for easy mounting on PCBs.

STMicroelectronics' commitment to quality ensures that the M68AF511AL55MC1U is a product that developers can trust for their storage needs. With its combination of high capacity, speed, and durability, this EEPROM is an excellent choice for systems that require dependable non-volatile memory.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess