EN
  • EN
  • DE

STM32F051K8U6

Part No STM32F051K8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 031250-STM32F051K8U6
Family Name STM32F051K8
Introduction Date April 05, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F051K8U6 CAD Model

Description

STM32F051K8U6 Microcontroller Overview

The STM32F051K8U6 is a high-performance microcontroller from STMicroelectronics, which is a part of the STM32F0 series based on the ARM Cortex-M0 processor. This device is designed to offer an optimal balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer markets.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • I/Os: Up to 55 fast I/Os, all mappable on external interrupt vectors for enhanced flexibility.
  • Communication: Includes a rich set of peripherals for communication, such as I2C, USARTs, SPIs, and CAN.
  • Timers: Multiple timers, including a 12-bit Advanced Control Timer for six-channel PWM output, as well as standard and basic timers.
  • ADC: 12-bit Analog-to-Digital Converter with up to 16 channels, ensuring precise analog signal acquisition.
  • Debugging: Integrated serial wire debug (SWD) and a comprehensive set of system functions, bootloader, and hardware support for system development.
  • Package: Available in UFQFPN32 package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: 2.0 to 3.6 V application supply and I/Os.

Applications

The STM32F051K8U6 microcontroller is versatile and can be used in various applications such as:

  • Access control systems
  • Power management systems
  • Consumer electronics
  • Handheld equipment
  • Home appliances
  • Industrial controls
  • Medical devices

With its robust design and energy-efficient operation, the STM32F051K8U6 is engineered to reduce development time and cost for developers while maintaining a high level of performance and reliability. Its extensive set of integrated features and peripheral support make it a go-to solution for designers looking for a microcontroller that can meet the demanding requirements of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess