EN
  • EN
  • DE

ISO7741DBQ

Part No ISO7741DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7741
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 826278-ISO7741DBQ
Ultra Librarian 3D Model Ultra Librarian ISO7741DBQ CAD Model

Description

ISO7741DBQ High-Speed, Robust EMC Reinforced Quad-Channel Digital Isolator

The ISO7741DBQ from Texas Instruments is a high-performance, reinforced quad-channel digital isolator that is essential for ensuring signal integrity and electrical isolation in a wide array of applications. This component is particularly suitable for industrial, medical, and other environments where electromagnetic compatibility (EMC) and safety are critical considerations.

Featuring four isolated channels with two forward and two reverse-direction channels, the ISO7741DBQ provides a robust data communication solution. It offers a high isolation voltage of 5000 Vrms for 1 minute per UL and can withstand transient voltages up to 10 kV for IEC 61000-4-5. This makes it an excellent choice for protecting sensitive electronic equipment from high voltage spikes and surges.

The device boasts an impressive data rate of up to 100 Mbps, ensuring high-speed data transfer with low propagation delays typically around 11 ns. This speed is particularly beneficial for applications that require fast and reliable communication between different voltage domains. Additionally, the ISO7741DBQ is designed with Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, providing a robust isolation that is resistant to the wear and aging effects over time.

With a wide temperature range of -40°C to +125°C, the ISO7741DBQ is versatile for use in harsh environments. Its low power consumption also makes it suitable for energy-sensitive applications. The device comes in a compact 16-pin SSOP package (DBQ), which is optimized for space-constrained applications without compromising performance or safety.

For ease of design and implementation, the ISO7741DBQ is compatible with 3.3V or 5V supply voltages and features fail-safe design by ensuring a logic high output if the input power or signal is lost, thereby preventing potential system errors. It also meets stringent isolation requirements, including UL 1577 and DIN V VDE V 0884-11, ensuring compliance with industry safety standards for reinforced insulation.

In summary, the ISO7741DBQ from Texas Instruments is a highly reliable and efficient solution for maintaining signal integrity and electrical isolation in demanding applications, making it an indispensable component for designers looking to enhance system safety and performance.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess