Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 4
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 2.5 Ohm
Temperature Range - Operating -40°C to 85°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.023" (0.60mm)
Dimension 12-UFDFN
Win Source Part Number 015165-ECMF04-4AMX12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECMF04-4AMX12 CAD Model

Description

ECMF04-4AMX12 by STMicroelectronics

The ECMF04-4AMX12 is a high-performance, low-pass filter network with ESD protection, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient component is specifically crafted to provide superior protection and signal integrity for high-speed data lines in a variety of electronic applications.

Key Features

  • Integrated ESD Protection: The ECMF04-4AMX12 features built-in ESD protection capable of withstanding electrostatic discharges up to 15 kV, ensuring the safety and longevity of sensitive electronic components.
  • Low-pass Filter Design: Its low-pass filter architecture is optimized for high-speed differential lines, such as USB 2.0, HDMI, and MIPI interfaces, providing excellent signal integrity and minimizing electromagnetic interference (EMI).
  • Ultra-compact Package: Housed in a tiny 1.2 mm x 1.0 mm package, the ECMF04-4AMX12 is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • High Data Rate Support: This filter network is designed to support data rates up to 10 Gbps, making it suitable for use in high-speed communication protocols.
  • Low Insertion Loss: The ECMF04-4AMX12 maintains a low insertion loss, ensuring that the signal quality is preserved across the filter.

Applications

The ECMF04-4AMX12 is versatile and can be employed in a wide range of applications, including:

  • Smartphones and mobile devices
  • Portable electronics
  • High-speed data interfaces and USB hubs
  • Consumer electronics such as digital cameras and multimedia devices
  • Computing devices like laptops and tablets

With its robust ESD protection and signal filtering capabilities, the ECMF04-4AMX12 from STMicroelectronics is an essential component for designers looking to enhance the reliability and performance of their high-speed data interfaces. Its integration into electronic systems helps to ensure that devices are not only protected from transient voltage spikes but also capable of maintaining the integrity of high-speed digital signals in noisy environments.

You May Also Be Interested in

Wurth Electronics Inc
CMC 27MH 1A 2LN TH
Need more? Email Us
ECAD model for 7446821027
Taiyo Yuden
CMC 500MA 3LN 700 OHM SMD / 3 Line Common Mode Choke Surface Mount 700 Ohms @ 60 MHz 500mA DCR 110mOhm
Need more? Email Us
ECAD model for BU05MC08T
TE Connectivity
CMC 3MH 16A 2LN TH
Need more? Email Us
ECAD model for RB8522-16-3M0
TDK Corporation
CMC 200UH 100MA 2LN SMD AEC-Q200
Lowest to $0.7182
ECAD model for ACT45L-201-2P-TL000
Triad Magnetics
CMC 2MH 7.5A 2LN TH
Need more? Email Us
ECAD model for CMT908-H1
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for BX8213LNL
Wurth Electronics Inc
CMC 1MH 25A 2LN TH / 1 mH @ 100 kHz 2 Line Common Mode Choke Through Hole 25A DCR 4.5mOhm
Need more? Email Us
ECAD model for 7448262510
Schaffner EMC Inc.
CMC 4MH 10A 3LN TH / 4 mH @ 100 kHz 3 Line Common Mode Choke Through Hole 10A DCR 15mOhm (Typ)
Need more? Email Us
ECAD model for RT8132-10-4M0
Schurter Inc.
CMC 2A 2LN TH / 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm
Need more? Email Us
ECAD model for DFKF-28-0004

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9362 $65.5340
170+ $0.7683 $130.6110
265+ $0.7442 $197.2130
360+ $0.7202 $259.2720
465+ $0.6962 $323.7330
625+ $0.6242 $390.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,801 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention