EN
  • EN
  • DE

LT1965EQ-3.3

Part No LT1965EQ-3.3
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828519-LT1965EQ-3.3
Ultra Librarian 3D Model Ultra Librarian LT1965EQ-3.3 CAD Model

Description

LT1965EQ-3.3 - Low Noise, Low Dropout Linear Regulator

The LT1965EQ-3.3 is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 1.1A with a dropout voltage of just 300mV at full load. This makes it an excellent choice for applications that require a stable 3.3V power supply while operating from a low input voltage source.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a precise voltage source for sensitive electronics.
  • Output Current: Capable of delivering up to 1.1A, suitable for a wide range of applications.
  • Low Dropout Voltage: Only 300mV at full load, maximizing efficiency and battery life in portable applications.
  • Low Noise: With only 40µVRMS (10Hz to 100kHz), it's ideal for noise-sensitive applications such as RF and precision analog circuits.
  • Stable with Low ESR Ceramic Capacitors: Ensures stability and reliability with commonly used capacitors, reducing design complexity and cost.
  • Adjustable Current Limit: Protects the regulator and downstream components from overcurrent conditions.
  • Thermal Protection: Internal thermal shutdown provides additional safety and reliability.
  • Fast Transient Response: Maintains a stable output voltage even during rapid changes in load, critical for high-performance applications.

Applications

The LT1965EQ-3.3 is versatile and can be used in various applications, including:

  • Portable Electronics
  • Microprocessor Supply
  • Post-Regulation for Switching Supplies
  • RF and Precision Analog Circuits
  • Battery-Powered Devices

Package and Quality

Encased in a robust 5-lead DD-Pak package, the LT1965EQ-3.3 is designed to withstand harsh environments and is rated for operation from -40°C to 125°C. With Linear Technology's reputation for quality and reliability, you can trust this regulator to perform consistently in your critical applications.

Whether you're designing a new power supply circuit or looking to improve an existing one, the LT1965EQ-3.3 offers the performance and features to meet your needs.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess