EN
  • EN
  • DE

M24C16-FDW6TP

Part No M24C16-FDW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15753-2, 497-15753-1, 497-15753-6, M24C16-FDW6TP-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924755-M24C16-FDW6TP
Ultra Librarian 3D Model Ultra Librarian M24C16-FDW6TP CAD Model

Description

Product Overview: M24C16-FDW6TP by STMicroelectronics

The M24C16-FDW6TP is a high-performance 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed for flexible, non-volatile storage applications, offering a robust and reliable data retention solution for modern electronic systems.

Featuring a 16-Kbit memory size, the M24C16-FDW6TP provides ample space for configuration parameters, calibration data, and small application logs. It utilizes the standard I2C bus interface, enabling easy integration into a wide variety of microcontroller-based systems. The I2C protocol support ensures a seamless communication interface with a bidirectional data transfer rate, contributing to the device's versatility in complex embedded systems.

The M24C16-FDW6TP operates within a supply voltage range of 1.8V to 5.5V, catering to both low-power and standard voltage requirements. This flexibility makes it suitable for battery-powered devices, as well as for industrial and consumer electronics that operate at higher voltages. The device guarantees an extended temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

STMicroelectronics has equipped the M24C16-FDW6TP with a write control mechanism, which includes a Write Protect (WP) pin to prevent inadvertent writes. This feature is crucial for preserving the integrity of the data stored within the EEPROM, particularly in applications where data security and stability are paramount.

The M24C16-FDW6TP comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications. The device also supports a random and sequential read mode, providing flexibility in accessing data according to the needs of the application.

In summary, the M24C16-FDW6TP from STMicroelectronics is a versatile and reliable EEPROM solution that offers a range of features designed to meet the demands of modern electronic systems. With its robust data retention capabilities, flexible voltage range, and secure write protection, this memory component is an excellent choice for designers and engineers looking to incorporate non-volatile memory storage into their products.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4799 $52.0779
50+ $2.0348 $101.7400
77+ $1.9712 $151.7824
105+ $1.9076 $200.2980
136+ $1.8441 $250.7976
182+ $1.6533 $300.9006
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess