EN
  • EN
  • DE

E-TDA7402

Part No E-TDA7402
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SIGNAL 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 125133-E-TDA7402
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7402
Introduction Date March 20, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian E-TDA7402 CAD Model

Description

The E-TDA7402, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a sophisticated signal processor specifically designed for the demanding automotive audio market. This high-end audio processor is a part of STMicroelectronics' extensive portfolio of automotive-grade products, engineered to provide superior sound quality and a wide array of features to enhance the in-car audio experience.

Key Features

  • Advanced Signal Processing: The E-TDA7402 boasts a powerful 28-bit DSP core, enabling it to handle complex audio processing tasks with ease. This ensures crystal-clear sound reproduction and dynamic sound enhancements in real-time.
  • Multiple Audio Inputs: This device supports a variety of audio inputs including analog and I²S digital inputs, providing flexibility for integration with different audio sources within the vehicle.
  • Customizable Sound Profiles: With its programmable nature, the E-TDA7402 allows for the creation of custom sound profiles, ensuring that audio can be tailored to the specific acoustics and preferences within each vehicle.
  • Integrated Sound Processing Features: The processor includes a range of built-in features such as equalizers, crossovers, and dynamic range compression, which contribute to an optimized audio environment.

Applications

The E-TDA7402 is ideal for a variety of automotive audio applications, including:

  • High-end car audio systems
  • Infotainment and multimedia systems
  • Audio amplifiers with DSP capabilities

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The E-TDA7402 is manufactured to withstand the challenging conditions of the automotive environment, ensuring consistent performance over a wide temperature range and long-term durability.

Conclusion

The E-TDA7402 from STMicroelectronics stands out as a premier choice for automotive manufacturers and audio system designers looking to elevate the in-car listening experience. By leveraging advanced signal processing technology and a host of customizable features, this processor sets the stage for a rich and immersive audio landscape within the modern vehicle.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9249 $59.0988
29+ $4.0413 $117.1977
45+ $3.9143 $176.1435
61+ $3.7884 $231.0924
79+ $3.6625 $289.3375
106+ $3.2837 $348.0722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess