EN
  • EN
  • DE

STV2050A

Part No STV2050A
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO DGTL CONVERGENCE 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Function Processor
Applications Professional Video
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number STV2050
Standard Package 396 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 348706-STV2050A
Ultra Librarian 3D Model Ultra Librarian STV2050A CAD Model

Description

STV2050A - High-Performance Digital TV Processor

The STV2050A from STMicroelectronics is a cutting-edge digital TV processor designed to deliver a high-quality viewing experience. As a leading product in the digital television domain, the STV2050A integrates advanced features to support both current and next-generation TV standards.

This processor is equipped with a powerful architecture that enables it to handle high-definition (HD) content with ease, supporting various resolutions up to Full HD 1080p. The STV2050A is capable of decoding a wide range of digital TV broadcast standards, including but not limited to DVB-T, DVB-T2, DVB-S, and DVB-S2. This versatility ensures that it is suitable for a global market, catering to different regional broadcasting requirements.

One of the key features of the STV2050A is its superior image processing capabilities. It incorporates advanced algorithms for motion compensation, noise reduction, and sharpness enhancement to provide viewers with a crystal-clear picture. The processor also includes dynamic contrast adjustment, which optimizes the contrast level in real-time for a more vivid and lifelike image.

In terms of audio, the STV2050A supports multiple audio decoding formats, ensuring compatibility with various audio standards. It provides a rich audio experience with features like volume leveling and audio synchronization, which are essential for a seamless multimedia experience.

Connectivity is another strong suit of the STV2050A, offering a range of interfaces such as HDMI, USB, and Ethernet. This allows for easy integration with other devices and networks, enabling features like streaming, content sharing, and software updates.

The STV2050A is also designed with energy efficiency in mind. It employs power-saving technologies that reduce overall power consumption without compromising performance, making it an eco-friendly choice for modern digital TV applications.

Overall, the STV2050A from STMicroelectronics is an exceptional choice for manufacturers looking to create high-performance digital TV systems. Its combination of robust processing power, superior image and audio quality, extensive connectivity options, and energy efficiency make it a comprehensive solution for the digital entertainment industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 374 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess