EN
  • EN
  • DE

MPC5604EEVB64

Part No MPC5604EEVB64
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD EVAL MPC5604E / MPC5604E Microcontroller Evaluation Kit 64MHz CPU Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Series Qorivva
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
For Use With/Related Products SPC5604
Mounting Fixed
Contents Board(s), Cable(s), USB Multilink Programmer
Win Source Part Number 795285-MPC5604EEVB64
Popularity Medium
Supply and Demand Status Balance
Family Name MPC5604EEVB64
Introduction Date September 14, 2011
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC5604EEVB64 CAD Model

Description

NXP MPC5604EEVB64 Evaluation Board

The NXP MPC5604EEVB64 Evaluation Board is a versatile and powerful development platform designed to facilitate the evaluation and development of applications using the NXP MPC5604E microcontroller. This microcontroller is part of the MPC560x family, which is built on Power Architecture® technology and is tailored for automotive and industrial control systems.

The evaluation board comes equipped with the MPC5604E microcontroller, which boasts a 32-bit Power Architecture core with a frequency of up to 64 MHz. It is ideal for handling complex control algorithms and applications that require precise real-time processing. The microcontroller features 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.

Key features of the MPC5604EEVB64 Evaluation Board include:

  • Multiple communication interfaces such as CAN, LIN, and SPI, enabling easy integration with automotive and industrial networks.
  • An array of input/output options, including digital and analog inputs, PWM outputs, and timers, which are essential for sensor interfacing and actuator control.
  • On-board JTAG interface for debugging and programming, ensuring developers can efficiently test and iterate their designs.
  • Expansion headers and connectors that allow for the addition of custom peripherals and modules, enhancing the board’s capabilities and flexibility.
  • An onboard voltage regulator, which supports a wide range of input voltages, simplifying the power supply requirements.

The NXP MPC5604EEVB64 is supported by a comprehensive suite of development tools, including CodeWarrior Development Studio and an array of software drivers and example code. This support accelerates the development process, from initial prototyping to final product deployment.

Whether you are working on automotive engine control units, industrial automation systems, or any application that demands robust computational performance and high reliability, the NXP MPC5604EEVB64 Evaluation Board provides an excellent starting point for your development efforts.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess