EN
  • EN
  • DE

STA320

Part No STA320
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1 MULTICHANNELS DIGITAL AUDIO PROCESSOR WITH DDTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260517-STA320
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA320 CAD Model

Description

The STA320 from STMicroelectronics is a sophisticated audio solution that integrates advanced digital audio processing and amplification into a single, compact package. This highly integrated Sound Terminal® chip is designed to deliver high-quality sound and efficiency, making it an ideal choice for a wide range of audio applications such as flat-panel TVs, wireless speakers, and soundbars.

Key Features

  • High-Quality Audio Performance: The STA320 features a high-performance 24-bit digital audio processor and supports a wide range of audio formats, ensuring crystal-clear sound reproduction.
  • Power Efficiency: With its built-in power-efficient Class D amplifier, the STA320 minimizes power loss and heat dissipation, which is crucial for modern, sleek electronic devices.
  • Flexible Input and Output Options: The device offers a variety of input and output channels that can be easily configured to match specific product requirements, providing designers with the flexibility to create optimal audio solutions.
  • Advanced Digital Processing: Equipped with features such as multi-band dynamic range compression, equalization, and bass management, the STA320 allows for fine-tuning of audio output to deliver a superior listening experience.
  • Integrated Protection Circuitry: The chip includes comprehensive protection mechanisms that safeguard the device against faults and ensure long-term reliability.

Applications

The versatility of the STA320 makes it suitable for a multitude of applications. Its ability to drive high-quality audio in a compact form factor is especially beneficial for:

  • Flat-Panel Televisions
  • Wireless Speakers and Docking Stations
  • Soundbars and Home Theater Systems
  • Active Monitor Speakers
  • Multi-Media and Streaming Devices

Why Choose the STA320?

STMicroelectronics' commitment to innovation is reflected in the STA320, which offers a blend of audio performance, energy efficiency, and design flexibility. This product is tailored for developers and manufacturers who seek to incorporate high-quality sound into their products without compromising on space or power consumption. The STA320 stands out as a robust, feature-rich audio processing solution that can elevate the user experience in a wide array of audio applications.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess