EN
  • EN
  • DE

E-TDA7375AV

Part No E-TDA7375AV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W MULTIWATT1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 43W x 2 @ 4 Ohm; 12W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 215970-E-TDA7375AV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-TDA7375AV CAD Model

Description

The E-TDA7375AV is a cutting-edge audio amplifier integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IC is specifically designed to enhance the audio experience in automotive and consumer applications, providing high-quality sound amplification with minimal distortion.

Key Features

  • Flexibility: The E-TDA7375AV is a versatile audio amplifier capable of operating in various configurations, including Quad Bridge or Stereo Bridge, giving designers the flexibility to use it in a range of audio systems.
  • Power Output: This IC delivers a remarkable power output of up to 4 x 7W into 4 Ohms, or 2 x 14W into 8 Ohms when configured in Stereo Bridge mode, ensuring powerful and clear audio reproduction.
  • Low Distortion: The device is engineered to produce a low level of Total Harmonic Distortion (THD), which translates to a cleaner, more accurate sound.
  • Efficiency: With its high-efficiency design, the E-TDA7375AV ensures reduced power consumption, which is particularly important in automotive applications where energy efficiency is critical.
  • Protection Features: The IC includes several built-in protection systems, such as short-circuit protection, thermal shutdown, and a mute function, enhancing the reliability and longevity of the audio system.

Applications

The E-TDA7375AV is ideal for a wide range of audio applications, particularly in the automotive sector, where it can be used to drive speakers in car radio and infotainment systems. It is also well-suited for home audio applications, such as Hi-Fi systems and powered speakers, where high-quality sound amplification is desired.

Technical Specifications

The E-TDA7375AV operates over a supply voltage range of 6V to 18V, making it compatible with a variety of power sources. Its advanced multipower BCD technology helps to minimize the package size, making it an excellent choice for space-constrained applications. The IC also features a standby function that reduces power consumption when the audio system is not in active use.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess