EN
  • EN
  • DE

Z0110DN 5AA4

Part No Z0110DN 5AA4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 1A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Maximum) 25mA
Current - Hold (Ih) (Maximum) 25mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 800222-Z0110DN 5AA4
Popularity Medium
Supply and Demand Status Limited
Family Name Z0110DN
Introduction Date June 29, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z0110DN 5AA4 CAD Model

Description

The Z0110DN 5AA4 from STMicroelectronics is a high-performance, low-power triac designed for AC load control applications. This semiconductor device is part of the Z01 series, which is well-known for its reliability and efficiency in handling moderate power levels. It is particularly suitable for use in domestic appliances, office machines, and various types of light dimming circuits.

Key Features

  • Voltage Capability: The Z0110DN 5AA4 is capable of withstanding voltages up to 600V, making it suitable for a wide range of AC line voltages around the world.
  • Current Rating: This triac can handle currents up to 1A RMS, which is sufficient for controlling small to medium-sized loads.
  • Sensitivity: It features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, ensuring easy control of the triac with minimal power.
  • Package: The device is housed in a TO-92 package, which is compact and suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
  • Temperature Range: It operates within a junction temperature range of -40°C to 125°C, ensuring stable performance across a wide range of environmental conditions.

Applications

The versatility of the Z0110DN 5AA4 allows it to be used in a broad spectrum of applications. Some common uses include:

  • Light dimmers for both residential and commercial settings.
  • Motor speed controllers for small motors found in home appliances.
  • Heating controls for electric heaters and thermostats.
  • On/off switching applications for various types of loads.

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions and the Z0110DN 5AA4 is manufactured with the quality and reliability that customers have come to expect from ST. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4807 $60.0875
295+ $0.3945 $116.3775
455+ $0.3822 $173.9010
625+ $0.3698 $231.1250
810+ $0.3575 $289.5750
1,085+ $0.3206 $347.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess