EN
  • EN
  • DE

ACST1210-7T

Part No ACST1210-7T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 12A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 700 V 12 A Through Hole TO-220
Manufacturer STMicroelectronics
Series ACS™/A.S.D®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name ACST1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number ACST12107T, -497-10638-5, 497-10638-5
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859364-ACST1210-7T
Ultra Librarian 3D Model Ultra Librarian ACST1210-7T CAD Model

Description

Product Overview: ACST1210-7T

The ACST1210-7T, manufactured by STMicroelectronics, is a state-of-the-art overvoltage protected AC switch designed to deliver high performance and reliability for a wide range of applications. This device integrates an overvoltage protection system, making it an ideal choice for applications that require enhanced electrical robustness.

Key Features

  • Overvoltage Protection: The built-in overvoltage protection shields the device against transient voltage spikes, ensuring the longevity and stability of the application.
  • High Surge Capability: With its impressive surge handling capacity, the ACST1210-7T can withstand high-energy surges, making it suitable for harsh electrical environments.
  • High-temperature Performance: The device is designed to operate effectively at high temperatures, maintaining performance without compromise.
  • Direct Gate Drive: The ACST1210-7T can be driven directly from a microcontroller or other logic device, simplifying the design and reducing component count.

Applications

The versatility of the ACST1210-7T allows it to be used in a variety of applications. It is particularly well-suited for:

  • Home appliances such as washing machines and air conditioners.
  • Intelligent power switches for motor control circuits.
  • Overvoltage protection circuits in power supplies and adapters.
  • Industrial control systems requiring robust power switching capabilities.

Technical Specifications

The ACST1210-7T offers a robust set of technical specifications that make it a reliable choice for designers. It features a blocking voltage of up to 800V, ensuring compatibility with a wide range of AC line voltages. The device also has a high on-state current rating, which allows it to handle significant loads without overheating or failing.

STMicroelectronics has designed the ACST1210-7T with the needs of modern electronic systems in mind, providing a switch that is not only powerful but also easy to integrate into various circuit designs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess